Integrated Device Technology Sensor Signal Conditioner for Piezoresistive Bridge Sensors ZSSC3135BE1C

Description
The ZSSC3135 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit RISC microcontroller running a correction algorithm compensates sensor offset, sensitivity, temperature drift, and nonlinearity of the connected sensor element. The required calibration coefficients are stored by the single-pass calibration procedure in an on-chip EEPROM . The ZSSC3135 is specially designed for piezo-resistive bridge sensor elements. The amplification stage with an analog gain of 105 in combination with the optional temperature compensation using an external temperature sensor fits the requirements of piezo-resistive sensor applications perfectly.
Datasheet
Description
The ZSSC3135 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit RISC microcontroller running a correction algorithm compensates sensor offset, sensitivity, temperature drift, and nonlinearity of the connected sensor element. The required calibration coefficients are stored by the single-pass calibration procedure in an on-chip EEPROM . The ZSSC3135 is specially designed for piezo-resistive bridge sensor elements. The amplification stage with an analog gain of 105 in combination with the optional temperature compensation using an external temperature sensor fits the requirements of piezo-resistive sensor applications perfectly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Signal Conditioner for Piezoresistive Bridge Sensors - ZSSC3135BE1C - Integrated Device Technology
San Jose, CA, USA
Sensor Signal Conditioner for Piezoresistive Bridge Sensors
ZSSC3135BE1C
Sensor Signal Conditioner for Piezoresistive Bridge Sensors ZSSC3135BE1C
The ZSSC3135 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit RISC microcontroller running a correction algorithm compensates sensor offset, sensitivity, temperature drift, and nonlinearity of the connected sensor element. The required calibration coefficients are stored by the single-pass calibration procedure in an on-chip EEPROM . The ZSSC3135 is specially designed for piezo-resistive bridge sensor elements. The amplification stage with an analog gain of 105 in combination with the optional temperature compensation using an external temperature sensor fits the requirements of piezo-resistive sensor applications perfectly.

The ZSSC3135 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit RISC microcontroller running a correction algorithm compensates sensor offset, sensitivity, temperature drift, and nonlinearity of the connected sensor element. The required calibration coefficients are stored by the single-pass calibration procedure in an on-chip EEPROM . The ZSSC3135 is specially designed for piezo-resistive bridge sensor elements. The amplification stage with an analog gain of 105 in combination with the optional temperature compensation using an external temperature sensor fits the requirements of piezo-resistive sensor applications perfectly.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3135BE1C
Product Name Sensor Signal Conditioner for Piezoresistive Bridge Sensors
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

ADS1282-HT High Temperature Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration - ADS1282SJDJ - Texas Instruments
Specs
Input Type Temperature
Operating Temperature -55 to 175 C (-67 to 347 F)
Interface SPI
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner - ZSSC3036CC1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 1.80-3.60
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details