OMEGA Engineering, Inc. Thermocouple/RTD SMPW-J-M

Description
THERMOCOUPLE CONNECTOR, J TYPE PLUG, GENDER: PLUG, THERMOCOUPLE TYPE: J, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE CONNECTOR, J TYPE PLUG, GENDER: PLUG, THERMOCOUPLE TYPE: J, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 54596029 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
54596029
Thermocouple/RTD 54596029
THERMOCOUPLE CONNECTOR, J TYPE PLUG, GENDER: PLUG, THERMOCOUPLE TYPE: J, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONNECTOR, J TYPE PLUG, GENDER: PLUG, THERMOCOUPLE TYPE: J, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 54596029
Product Name Thermocouple/RTD
Thermocouple Type E; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details