OMEGA Engineering, Inc. Thermocouple/RTD KMQSS-062U-6

Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.062; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.062; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 22116100 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
22116100
Thermocouple/RTD 22116100
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.062; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.062; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 22116100
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
 - 3241894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details