OMEGA Engineering, Inc. pHact pH Sensor PHE-9151-15

Description
The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output, making the pHACT immune to noise. The Ryton molded body has a high chemical resistance. The PHE-9150 series uses a High pH glass formulation, the perfect choice for extreme pH applications, with a triple PTFE junction reference cell. Coupled with the novel Plunger electrode design, this sensor assures low maintenance in most applications. The PHE-9151 is manufactured for low viscosity and in-line use, with a 3 /4 ' or 1' MNPT. It is ideal for the pulp and paper industry, as well as electroplating and petro-chemical applications. The PHE-9153 has 0.5' (12mm) insertion length, while PHE-9151 has 2.3' (59mm) for use in large pipes. The PHE-9151/53 has a unique self-cleaning design option with the PHEH-SCO cleaning cage that cleans the glass bulb and reference junction. PHE-9150/52 are manufactured in such a way that can be used in-line or submersible applications, with a 3 /4 " or 1' MNPT. While the PHE-9150 has only 0.9' (23mm) insertion length, the PHE-9152 offers 2.3' (59mm), to be able to rich into large diameter pipes, or tanks.
Description
The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output, making the pHACT immune to noise. The Ryton molded body has a high chemical resistance. The PHE-9150 series uses a High pH glass formulation, the perfect choice for extreme pH applications, with a triple PTFE junction reference cell. Coupled with the novel Plunger electrode design, this sensor assures low maintenance in most applications. The PHE-9151 is manufactured for low viscosity and in-line use, with a 3 /4 ' or 1' MNPT. It is ideal for the pulp and paper industry, as well as electroplating and petro-chemical applications. The PHE-9153 has 0.5' (12mm) insertion length, while PHE-9151 has 2.3' (59mm) for use in large pipes. The PHE-9151/53 has a unique self-cleaning design option with the PHEH-SCO cleaning cage that cleans the glass bulb and reference junction. PHE-9150/52 are manufactured in such a way that can be used in-line or submersible applications, with a 3 /4 " or 1' MNPT. While the PHE-9150 has only 0.9' (23mm) insertion length, the PHE-9152 offers 2.3' (59mm), to be able to rich into large diameter pipes, or tanks.

Suppliers

Company
Product
Description
Supplier Links
pHact pH Sensor - PHE-9151-15 - OMEGA Engineering, Inc.
Norwalk, CT, USA
pHact pH Sensor
PHE-9151-15
pHact pH Sensor PHE-9151-15
The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output, making the pHACT immune to noise. The Ryton molded body has a high chemical resistance. The PHE-9150 series uses a High pH glass formulation, the perfect choice for extreme pH applications, with a triple PTFE junction reference cell. Coupled with the novel Plunger electrode design, this sensor assures low maintenance in most applications. The PHE-9151 is manufactured for low viscosity and in-line use, with a 3 /4 ' or 1' MNPT. It is ideal for the pulp and paper industry, as well as electroplating and petro-chemical applications. The PHE-9153 has 0.5' (12mm) insertion length, while PHE-9151 has 2.3' (59mm) for use in large pipes. The PHE-9151/53 has a unique self-cleaning design option with the PHEH-SCO cleaning cage that cleans the glass bulb and reference junction. PHE-9150/52 are manufactured in such a way that can be used in-line or submersible applications, with a 3 /4 " or 1' MNPT. While the PHE-9150 has only 0.9' (23mm) insertion length, the PHE-9152 offers 2.3' (59mm), to be able to rich into large diameter pipes, or tanks.

The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output, making the pHACT immune to noise. The Ryton molded body has a high chemical resistance. The PHE-9150 series uses a High pH glass formulation, the perfect choice for extreme pH applications, with a triple PTFE junction reference cell. Coupled with the novel Plunger electrode design, this sensor assures low maintenance in most applications. The PHE-9151 is manufactured for low viscosity and in-line use, with a 3 /4 ' or 1' MNPT. It is ideal for the pulp and paper industry, as well as electroplating and petro-chemical applications. The PHE-9153 has 0.5' (12mm) insertion length, while PHE-9151 has 2.3' (59mm) for use in large pipes. The PHE-9151/53 has a unique self-cleaning design option with the PHEH-SCO cleaning cage that cleans the glass bulb and reference junction. PHE-9150/52 are manufactured in such a way that can be used in-line or submersible applications, with a 3 /4 " or 1' MNPT. While the PHE-9150 has only 0.9' (23mm) insertion length, the PHE-9152 offers 2.3' (59mm), to be able to rich into large diameter pipes, or tanks.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-9151-15
Product Name pHact pH Sensor
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Triple
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor Easyferm Plus ARC 325 - 242093 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Micro electrode (length 17.8 cm) - 6.0234.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 6.61 inch (168 mm)
pH Range 0.0 to 14 ph
View Details
High Temperature Insertion Electrode - PHE-5431-10 Series - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
View Details