Hamilton Company pH Sensor Easyferm Plus ARC 325 242093

Description
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartridge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote
Description
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartridge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Sensor Easyferm Plus ARC 325 - 242093 - Hamilton Company
Reno, NV, United States
pH Sensor Easyferm Plus ARC 325
242093
pH Sensor Easyferm Plus ARC 325 242093
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartridge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartridge ensures that the reference electrolyte remains free of silver and precipitation of proteins.

The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth.

The Arc System

The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category pH Electrodes
Product Number 242093
Product Name pH Sensor Easyferm Plus ARC 325
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Length 12.8 inch (325 mm)
Unlock Full Specs
to access all available technical data

Similar Products

pH Sensor EASYFERM PLUS 160 - 238679 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
General Use pH Sensor LIQ-GLASS BNC - 238180 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Sensor POLYPLAST TEMP LEMO - 242052 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
pH Sensor INCHTRODE N75F - 238346 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material PPS-Ryton
View Details