PCE Instruments / PCE Americas Inc. Ph Tester PCE-PH 228LAB-ME3

Description
pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness and GLP (Good Laboratory Practice) conformity. With a high-resolution LC display, the pH Meter / pH Tester provides a clear and concise display of the measured values. GLP compliance is guaranteed by automatic data recording and traceable documentation. It is possible to measure pH or redox values and temperature with external sensors.Permanent Measurement Verification (PMV) shows the user where the measured value is within the calibration range by using a coloured bar in order to determine whether the measurement is made within the correct range. The electrode is refillable and the diaphragm can be cleaned. The thin electrode has an extended body length, which is suitable for precision analysis of small-volume samples, such as in an NMR tube.The graphically guided calibration makes the process simple and user-friendly. User and sample management allow easy navigation and setting of measurement parameters on the high-precisionn pH meter. Sample information can be saved to facilitate the management and identification of measurements. A generous internal data memory saves extensive records without the need for external storage. The USB-C port on the pH meter ensures fast data transfer and charging. A powerful rechargeable LiPo battery enables hours of measurements before it needs to be recharged.Overall, this pH Meter / pH Tester represents a significant step in the development of hand-held and laboratory instruments. The high accuracy of ±0.002 pH + 2 digits, graphically guided calibration, GLP compliance, user and sample management and data storage make it an indispensable tool for scientists, researchers and laboratory technicians who rely on precise pH measurements. It not only improves the accuracy and efficiency of experiments but also facilitates everyday work in industry, quality assurance and the laboratory.
Request a Quote
Description
pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness and GLP (Good Laboratory Practice) conformity. With a high-resolution LC display, the pH Meter / pH Tester provides a clear and concise display of the measured values. GLP compliance is guaranteed by automatic data recording and traceable documentation. It is possible to measure pH or redox values and temperature with external sensors.Permanent Measurement Verification (PMV) shows the user where the measured value is within the calibration range by using a coloured bar in order to determine whether the measurement is made within the correct range. The electrode is refillable and the diaphragm can be cleaned. The thin electrode has an extended body length, which is suitable for precision analysis of small-volume samples, such as in an NMR tube.The graphically guided calibration makes the process simple and user-friendly. User and sample management allow easy navigation and setting of measurement parameters on the high-precisionn pH meter. Sample information can be saved to facilitate the management and identification of measurements. A generous internal data memory saves extensive records without the need for external storage. The USB-C port on the pH meter ensures fast data transfer and charging. A powerful rechargeable LiPo battery enables hours of measurements before it needs to be recharged.Overall, this pH Meter / pH Tester represents a significant step in the development of hand-held and laboratory instruments. The high accuracy of ±0.002 pH + 2 digits, graphically guided calibration, GLP compliance, user and sample management and data storage make it an indispensable tool for scientists, researchers and laboratory technicians who rely on precise pH measurements. It not only improves the accuracy and efficiency of experiments but also facilitates everyday work in industry, quality assurance and the laboratory.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness and GLP (Good Laboratory Practice) conformity. With a high-resolution LC display, the pH Meter / pH Tester provides a clear and concise display of the measured values. GLP compliance is guaranteed by automatic data recording and traceable documentation. It is possible to measure pH or redox values and temperature with external sensors.Permanent Measurement Verification (PMV) shows the user where the measured value is within the calibration range by using a coloured bar in order to determine whether the measurement is made within the correct range. The electrode is refillable and the diaphragm can be cleaned. The thin electrode has an extended body length, which is suitable for precision analysis of small-volume samples, such as in an NMR tube.The graphically guided calibration makes the process simple and user-friendly. User and sample management allow easy navigation and setting of measurement parameters on the high-precisionn pH meter. Sample information can be saved to facilitate the management and identification of measurements. A generous internal data memory saves extensive records without the need for external storage. The USB-C port on the pH meter ensures fast data transfer and charging. A powerful rechargeable LiPo battery enables hours of measurements before it needs to be recharged.Overall, this pH Meter / pH Tester represents a significant step in the development of hand-held and laboratory instruments. The high accuracy of ±0.002 pH + 2 digits, graphically guided calibration, GLP compliance, user and sample management and data storage make it an indispensable tool for scientists, researchers and laboratory technicians who rely on precise pH measurements. It not only improves the accuracy and efficiency of experiments but also facilitates everyday work in industry, quality assurance and the laboratory.

pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness and GLP (Good Laboratory Practice) conformity. With a high-resolution LC display, the pH Meter / pH Tester provides a clear and concise display of the measured values. GLP compliance is guaranteed by automatic data recording and traceable documentation. It is possible to measure pH or redox values and temperature with external sensors.Permanent Measurement Verification (PMV) shows the user where the measured value is within the calibration range by using a coloured bar in order to determine whether the measurement is made within the correct range. The electrode is refillable and the diaphragm can be cleaned. The thin electrode has an extended body length, which is suitable for precision analysis of small-volume samples, such as in an NMR tube.The graphically guided calibration makes the process simple and user-friendly. User and sample management allow easy navigation and setting of measurement parameters on the high-precisionn pH meter. Sample information can be saved to facilitate the management and identification of measurements. A generous internal data memory saves extensive records without the need for external storage. The USB-C port on the pH meter ensures fast data transfer and charging. A powerful rechargeable LiPo battery enables hours of measurements before it needs to be recharged.Overall, this pH Meter / pH Tester represents a significant step in the development of hand-held and laboratory instruments. The high accuracy of ±0.002 pH + 2 digits, graphically guided calibration, GLP compliance, user and sample management and data storage make it an indispensable tool for scientists, researchers and laboratory technicians who rely on precise pH measurements. It not only improves the accuracy and efficiency of experiments but also facilitates everyday work in industry, quality assurance and the laboratory.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 228LAB-ME3
Product Name Ph Tester
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Filtrate Dry Residue Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
Ph Tester - PCE-PH 228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 1 to 13 ph
View Details