OMEGA Engineering, Inc. High Temperature Insertion Electrode PHE-5431-10 Series

Description
The high temperature insertion type electrode is designed for periodic exposure to steam sterilization or continuous high temperature. This pH electrode is housed in a durable thermoplastic (PAS) body and is rated for temperatures up to 135C. The use of the double Porous PTFE liquid junctions with matched viscosity electrolytes provides a reference cell which permits extended periods of pH measurements in the presence of sulfides or other silver complexing agents. This electrode also incorporates pressure compensating devices to protect the electrode from extreme temperature induced pressure deviations. Ten foot cable length and BNC connector are standard.
Datasheet
Description
The high temperature insertion type electrode is designed for periodic exposure to steam sterilization or continuous high temperature. This pH electrode is housed in a durable thermoplastic (PAS) body and is rated for temperatures up to 135C. The use of the double Porous PTFE liquid junctions with matched viscosity electrolytes provides a reference cell which permits extended periods of pH measurements in the presence of sulfides or other silver complexing agents. This electrode also incorporates pressure compensating devices to protect the electrode from extreme temperature induced pressure deviations. Ten foot cable length and BNC connector are standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Insertion Electrode - PHE-5431-10 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Insertion Electrode
PHE-5431-10 Series
High Temperature Insertion Electrode PHE-5431-10 Series
The high temperature insertion type electrode is designed for periodic exposure to steam sterilization or continuous high temperature. This pH electrode is housed in a durable thermoplastic (PAS) body and is rated for temperatures up to 135C. The use of the double Porous PTFE liquid junctions with matched viscosity electrolytes provides a reference cell which permits extended periods of pH measurements in the presence of sulfides or other silver complexing agents. This electrode also incorporates pressure compensating devices to protect the electrode from extreme temperature induced pressure deviations. Ten foot cable length and BNC connector are standard.

The high temperature insertion type electrode is designed for periodic exposure to steam sterilization or continuous high temperature. This pH electrode is housed in a durable thermoplastic (PAS) body and is rated for temperatures up to 135C. The use of the double Porous PTFE liquid junctions with matched viscosity electrolytes provides a reference cell which permits extended periods of pH measurements in the presence of sulfides or other silver complexing agents. This electrode also incorporates pressure compensating devices to protect the electrode from extreme temperature induced pressure deviations. Ten foot cable length and BNC connector are standard.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-5431-10 Series
Product Name High Temperature Insertion Electrode
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Sensor POLYPLAST KNICK - 242070 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Flat membrane electrode - 6.0256.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 13 ph
View Details
Triple Junction pH Electrode - PHE-5433-10 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Triple
View Details