Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PHE-6400 Series |
| Product Name | Industrial pH Electrode |
| Electrode Configuration | Combination |
| Reference Solution Options | Refillable |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |
| Body Material | Epoxy or Polymer |