Metrohm USA, Inc. Metrosep A Supp 16 - 250/4.0 6.1031.430

Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.2 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.2 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 16 - 250/4.0 - 6.1031.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 16 - 250/4.0
6.1031.430
Metrosep A Supp 16 - 250/4.0 6.1031.430
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.2 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C

Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm
Standard flow - 0.8 mL/min
Maximum pressure - 20 MPa
Maximum flow - 1.2 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1031.430
Product Name Metrosep A Supp 16 - 250/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Spearhead electrode with Pt1000 - 6.00226.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 3.86 inch (98 mm)
pH Range 1 to 11 ph
View Details
Pt Titrode - 6.0431.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
MetroSil RP 3 Guard/4.0 - 6.01070.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 9 ph
View Details
Metrosep C 6 - 150/4.0 - 6.1051.420 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details