PCE Instruments / PCE Americas Inc. Aquarium pH Meter PCE-PH20

Description
The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing (IP 67), the pH value tester can also be used under difficult conditions. A recalibration always guarantees optimum accuracy and is very easy to perform using the optionally available calibration kits (automatic calibration function without calibration screws - to be performed only via the keyboard).Water quality in aquariums is extremely important for the living organisms that inhabit it. Slight changes in pH level and temperature may lead to aggravating results and even death of the fishes or reptiles in the water tank. Therefore, application of the appropriate pH meter is required. The ecosystem in the aquarium must be as much similar to the natural conditions as possible. So, the measurements should be regular and provide accurate result.
Request a Quote
Description
The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing (IP 67), the pH value tester can also be used under difficult conditions. A recalibration always guarantees optimum accuracy and is very easy to perform using the optionally available calibration kits (automatic calibration function without calibration screws - to be performed only via the keyboard).Water quality in aquariums is extremely important for the living organisms that inhabit it. Slight changes in pH level and temperature may lead to aggravating results and even death of the fishes or reptiles in the water tank. Therefore, application of the appropriate pH meter is required. The ecosystem in the aquarium must be as much similar to the natural conditions as possible. So, the measurements should be regular and provide accurate result.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Aquarium pH Meter
PCE-PH20
Aquarium pH Meter PCE-PH20
The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing (IP 67), the pH value tester can also be used under difficult conditions. A recalibration always guarantees optimum accuracy and is very easy to perform using the optionally available calibration kits (automatic calibration function without calibration screws - to be performed only via the keyboard).Water quality in aquariums is extremely important for the living organisms that inhabit it. Slight changes in pH level and temperature may lead to aggravating results and even death of the fishes or reptiles in the water tank. Therefore, application of the appropriate pH meter is required. The ecosystem in the aquarium must be as much similar to the natural conditions as possible. So, the measurements should be regular and provide accurate result.

The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing (IP 67), the pH value tester can also be used under difficult conditions. A recalibration always guarantees optimum accuracy and is very easy to perform using the optionally available calibration kits (automatic calibration function without calibration screws - to be performed only via the keyboard).Water quality in aquariums is extremely important for the living organisms that inhabit it. Slight changes in pH level and temperature may lead to aggravating results and even death of the fishes or reptiles in the water tank. Therefore, application of the appropriate pH meter is required. The ecosystem in the aquarium must be as much similar to the natural conditions as possible. So, the measurements should be regular and provide accurate result.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH20
Product Name Aquarium pH Meter
Mounting Options Hand Held or Portable
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
Portable PH Meter - PCE-CP 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter for Dairy Products - PCE-228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details