OMEGA Engineering, Inc. General Purpose MNPT pH Sensor PHE-5551-10

Description
The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service. The sensor body reduces the risk of accidental breakage during installation and maintenance by the inclusion of protective lobes around the sensing element. Also available for ORP measurement. Use of the high temperature version is recommended where service temperatures exceed 80C (176F). PHE-5551 is a double-junction construction with solution ground in a robust PPS Ryton housing, being highly resistant to electrode poisoning solutions.
Datasheet
Description
The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service. The sensor body reduces the risk of accidental breakage during installation and maintenance by the inclusion of protective lobes around the sensing element. Also available for ORP measurement. Use of the high temperature version is recommended where service temperatures exceed 80C (176F). PHE-5551 is a double-junction construction with solution ground in a robust PPS Ryton housing, being highly resistant to electrode poisoning solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MNPT pH Sensor - PHE-5551-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose MNPT pH Sensor
PHE-5551-10
General Purpose MNPT pH Sensor PHE-5551-10
The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service. The sensor body reduces the risk of accidental breakage during installation and maintenance by the inclusion of protective lobes around the sensing element. Also available for ORP measurement. Use of the high temperature version is recommended where service temperatures exceed 80C (176F). PHE-5551 is a double-junction construction with solution ground in a robust PPS Ryton housing, being highly resistant to electrode poisoning solutions.

The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service.
The sensor body reduces the risk of accidental breakage during installation and maintenance by the inclusion of protective lobes around the sensing element. Also available for ORP measurement.
Use of the high temperature version is recommended where service temperatures exceed 80C (176F).
PHE-5551 is a double-junction construction with solution ground in a robust PPS Ryton housing, being highly resistant to electrode poisoning solutions.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-5551-10
Product Name General Purpose MNPT pH Sensor
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-GEN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
General Use pH Sensor POLYLITE LAB TEMP BNC - 242060 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Hamilton PRP-X100 - 125/4.0 - 6.1005.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Alpha® Laboratory pH Electrode - PHE-3000 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details