Metrohm USA, Inc. Metrosep C 6 - 150/4.0 6.1051.420

Description
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 2.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 150 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 2.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 150 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 6 - 150/4.0 - 6.1051.420 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 6 - 150/4.0
6.1051.420
Metrosep C 6 - 150/4.0 6.1051.420
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 2.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 150 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C

Housing material - PEEK
Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel
Manufacturer - Metrohm AG
Particle size - 5 µm
Standard flow - 0.9 mL/min
Maximum pressure - 20 MPa
Maximum flow - 2.5 mL/min
pH range - 2–7
Column dimensions - 4.0 x 150 mm
Temperature range - 20–60 °C
Standard temperature - 20–30 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1051.420
Product Name Metrosep C 6 - 150/4.0
pH Range 2 to 7 ph
Unlock Full Specs
to access all available technical data

Similar Products

914 pH/DO/Conductometer, laboratory version - 2.914.0230 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Spearhead electrode with Pt1000 - 6.00226.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 3.86 inch (98 mm)
pH Range 1 to 11 ph
View Details
Ag Titrode with Ag2S coating - 6.00430.100S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 Guard/4.0 - 6.1051.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details