PHE-2100 -- ALPHA® LABORATORY PH ELECTRODE
OMEGA Engineering, Inc.
Alpha® Laboratory pH Electrode
PHE-2100
Description
•
Combination Electrodes
•
Sensing Electrodes
•
Reference Half Cells
Description
•
Combination Electrodes
•
Sensing Electrodes
•
Reference Half Cells
Datasheet
Suppliers
•
Combination Electrodes
•
Sensing Electrodes
•
Reference Half Cells
|
• | Combination Electrodes |
|
• | Sensing Electrodes |
|
• | Reference Half Cells |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
pH Electrodes |
|
Product Number
|
PHE-2100 |
|
Product Name
|
Alpha® Laboratory pH Electrode |
|
Electrode Configuration
|
Combination
|
|
Reference Solution Options
|
Refillable
|
|
Mounting Options
|
Hand Held or Portable
|
|
Body Material
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Mounting Options
Hand Held or Portable
Body Material
Glass
pH Range
0.0 to 14 ph
View Details
Electrode Configuration
Combination
Mounting Options
Hand Held or Portable
Body Material
PPS-Ryton
View Details
Diameter/ Width
0.2362 inch (6 mm)
Length
3.86 inch (98 mm)
pH Range
1 to 11 ph
View Details
Electrode Configuration
Combination
Reference Solution Options
Refillable
Junction Type
Single Junction
View Details