PCE Instruments / PCE Americas Inc. Surface pH Meter PCE-228SF

Description
The surface pH meter PCE-228SF is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228SF is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.
Request a Quote Datasheet
Description
The surface pH meter PCE-228SF is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228SF is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface pH Meter - PCE-228SF - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Surface pH Meter
PCE-228SF
Surface pH Meter PCE-228SF
The surface pH meter PCE-228SF is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228SF is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.

The surface pH meter PCE-228SF is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228SF is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor.
In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228SF
Product Name Surface pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Filtrate Dry Residue Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Meat pH Meter - PCE-PH20M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Soil pH Meter - PCE-228S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details