OMEGA Engineering, Inc. Adjustable Range Infrared Thermocouple OS37 & OS38

Description
The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer a choice of 10:1, 20:1 or 100:1 optics. All models have a built-in air purge collar that conveniently and efficiently maintains optical cleanliness in harsh environments.
Datasheet
Description
The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer a choice of 10:1, 20:1 or 100:1 optics. All models have a built-in air purge collar that conveniently and efficiently maintains optical cleanliness in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Range Infrared Thermocouple - OS37 & OS38 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Adjustable Range Infrared Thermocouple
OS37 & OS38
Adjustable Range Infrared Thermocouple OS37 & OS38
The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer a choice of 10:1, 20:1 or 100:1 optics. All models have a built-in air purge collar that conveniently and efficiently maintains optical cleanliness in harsh environments.

The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer a choice of 10:1, 20:1 or 100:1 optics. All models have a built-in air purge collar that conveniently and efficiently maintains optical cleanliness in harsh environments.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number OS37 & OS38
Product Name Adjustable Range Infrared Thermocouple
Thermocouple Type J; K; R
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple - 104A TC105T - Glas-Col, LLC
Specs
Thermocouple Type T
Length 48 inch (1219 mm)
Gauge 24
View Details