Glas-Col, LLC Thermocouple 104A TC105T

Description
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.
Description
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - 104A TC105T - Glas-Col, LLC
Terre Haute, IN, USA
Thermocouple
104A TC105T
Thermocouple 104A TC105T
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Thermocouple Elements
Product Number 104A TC105T
Product Name Thermocouple
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 24 inch (600 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details