Pyromation Thermocouple/RTD RAF285L483-03-CIP-2-5-63

Description
SANITARY TRI CLAMP, GENERAL PURPOSE, CIP SANITARY-CONNECTED RTD, DUPLEX/CLASS A TOLERANCE, 3-WIRE, 3 IN IMMERSION LENGTH, SANITARY CAP SIZE - 2 IN TUBE OD, 16 AMP CAP - TRI-CLAMP, 316SS, MAX TEMP 200 DEG C. FREE 2 YEAR RADWELL WARRANTY
Description
SANITARY TRI CLAMP, GENERAL PURPOSE, CIP SANITARY-CONNECTED RTD, DUPLEX/CLASS A TOLERANCE, 3-WIRE, 3 IN IMMERSION LENGTH, SANITARY CAP SIZE - 2 IN TUBE OD, 16 AMP CAP - TRI-CLAMP, 316SS, MAX TEMP 200 DEG C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 113612974 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
113612974
Thermocouple/RTD 113612974
SANITARY TRI CLAMP, GENERAL PURPOSE, CIP SANITARY-CONNECTED RTD, DUPLEX/CLASS A TOLERANCE, 3-WIRE, 3 IN IMMERSION LENGTH, SANITARY CAP SIZE - 2 IN TUBE OD, 16 AMP CAP - TRI-CLAMP, 316SS, MAX TEMP 200 DEG C. FREE 2 YEAR RADWELL WARRANTY

SANITARY TRI CLAMP, GENERAL PURPOSE, CIP SANITARY-CONNECTED RTD, DUPLEX/CLASS A TOLERANCE, 3-WIRE, 3 IN IMMERSION LENGTH, SANITARY CAP SIZE - 2 IN TUBE OD, 16 AMP CAP - TRI-CLAMP, 316SS, MAX TEMP 200 DEG C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 113612974
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details