OMEGA Engineering, Inc. Industrial Electrodes ORE-5421-10

Description
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.
Datasheet
Description
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Electrodes - ORE-5421-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Electrodes
ORE-5421-10
Industrial Electrodes ORE-5421-10
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.

Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORE-5421-10
Product Name Industrial Electrodes
Electrode Configuration Combination
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 120 - 243050 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 4.72 inch (120 mm)
View Details
Industrial ORP Electrode - ORE-7151 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
View Details
Plastic pH/ORP Electrodes - DA Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Configuration SingleCell / No Reference
Reference Solution Options Refillable
Junction Type Single Junction; Double Junction
View Details