Eutech Instruments Pte. Ltd. Process ORP Electrode

Description
ClassificationORPSensorPlatinumORP Range±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin / Liquid GroundPlatinumMaterialPPS (Ryton®)Thread¾ NPTCableIntegral 5 m (16.4 ft) low-noise semi-conductor screenedConnectorBNCDimensions: Length (Excludes Cable)151 mmDimensions: Diameter (External)26 mmWeight430 g
Description
ClassificationORPSensorPlatinumORP Range±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin / Liquid GroundPlatinumMaterialPPS (Ryton®)Thread¾ NPTCableIntegral 5 m (16.4 ft) low-noise semi-conductor screenedConnectorBNCDimensions: Length (Excludes Cable)151 mmDimensions: Diameter (External)26 mmWeight430 g

Suppliers

Company
Product
Description
Supplier Links
Process ORP Electrode -  - Eutech Instruments Pte. Ltd.
Singapore, Singapore
Process ORP Electrode
Process ORP Electrode
ClassificationORPSensorPlatinumORP Range±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin / Liquid GroundPlatinumMaterialPPS (Ryton®)Thread¾ NPTCableIntegral 5 m (16.4 ft) low-noise semi-conductor screenedConnectorBNCDimensions: Length (Excludes Cable)151 mmDimensions: Diameter (External)26 mmWeight430 g

ClassificationORPSensorPlatinumORP Range±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin /
Liquid Ground
PlatinumMaterialPPS (Ryton®)Thread¾ NPTCableIntegral 5 m (16.4 ft) low-noise semi-conductor screenedConnectorBNCDimensions: Length (Excludes Cable)151 mmDimensions: Diameter (External)26 mmWeight430 g

Supplier's Site

Technical Specifications

  Eutech Instruments Pte. Ltd.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Name Process ORP Electrode
Electrode Configuration SingleCell / No Reference
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 120 - 243050 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 4.72 inch (120 mm)
View Details
Submersible Flat Surface ORP Elecrtode - ORE-6511 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Single Junction
View Details
Laboratory ORP Electrode -  - Eutech Instruments Pte. Ltd.
Eutech Instruments Pte. Ltd.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details