OMEGA Engineering, Inc. Industrial ORP Electrode ORE-7151

Description
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).
Datasheet
Description
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ORP Electrode - ORE-7151 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial ORP Electrode
ORE-7151
Industrial ORP Electrode ORE-7151
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).

Insertion/Submersion Combination Electrodes
The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORE-7151
Product Name Industrial ORP Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 225 - 243051 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 8.86 inch (225 mm)
View Details
Bypass pH Electrode - ORP-4580 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details
Reference Electrodes - F050 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Reference Solution Options Sealed
Junction Type Single Junction; Double Junction
Body Material Glass
View Details