OMEGA Engineering, Inc. Portable Doppler Ultrasonic Flow Meter FD613 / FD614

Description
The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds, the large 18 mm (0.7") LCD provides stable flowrate readings in feet per second or meters per second. This product operates on metal or plastic pipes containing liquids with more than 100 ppm of 100 micron or larger suspended solids or entrained gases. PRINCIPLE OF OPERATION The FD610 Series flowmeter utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and receive back energy reflected off discontinuities (suspended particles or entrained gases) within the moving liquid. Transformations that result from the energy reflections are processed and converted to a measurement of fluid velocity by the sophisticated software algorithm. The processor also controls all operations of the instrument from its ultra-efficient battery management circuitry to a proprietary FIR (Finite Impulse Response) filtration program.
Datasheet
Description
The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds, the large 18 mm (0.7") LCD provides stable flowrate readings in feet per second or meters per second. This product operates on metal or plastic pipes containing liquids with more than 100 ppm of 100 micron or larger suspended solids or entrained gases. PRINCIPLE OF OPERATION The FD610 Series flowmeter utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and receive back energy reflected off discontinuities (suspended particles or entrained gases) within the moving liquid. Transformations that result from the energy reflections are processed and converted to a measurement of fluid velocity by the sophisticated software algorithm. The processor also controls all operations of the instrument from its ultra-efficient battery management circuitry to a proprietary FIR (Finite Impulse Response) filtration program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Doppler Ultrasonic Flow Meter - FD613 / FD614 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Doppler Ultrasonic Flow Meter
FD613 / FD614
Portable Doppler Ultrasonic Flow Meter FD613 / FD614
The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds, the large 18 mm (0.7") LCD provides stable flowrate readings in feet per second or meters per second. This product operates on metal or plastic pipes containing liquids with more than 100 ppm of 100 micron or larger suspended solids or entrained gases. PRINCIPLE OF OPERATION The FD610 Series flowmeter utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and receive back energy reflected off discontinuities (suspended particles or entrained gases) within the moving liquid. Transformations that result from the energy reflections are processed and converted to a measurement of fluid velocity by the sophisticated software algorithm. The processor also controls all operations of the instrument from its ultra-efficient battery management circuitry to a proprietary FIR (Finite Impulse Response) filtration program.

The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds, the large 18 mm (0.7") LCD provides stable flowrate readings in feet per second or meters per second. This product operates on metal or plastic pipes containing liquids with more than 100 ppm of 100 micron or larger suspended solids or entrained gases.
PRINCIPLE OF OPERATION
The FD610 Series flowmeter utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and receive back energy reflected off discontinuities (suspended particles or entrained gases) within the moving liquid. Transformations that result from the energy reflections are processed and converted to a measurement of fluid velocity by the sophisticated software algorithm. The processor also controls all operations of the instrument from its ultra-efficient battery management circuitry to a proprietary FIR (Finite Impulse Response) filtration program.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number FD613 / FD614
Product Name Portable Doppler Ultrasonic Flow Meter
Media Type Liquid
Rates Displayed Velocity
Mounting Configuration Laboratory Bench / Portable
Approvals CE, NIST
Operating Temperature -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Ultrasonic Doppler Flowmeter - FD-400 - OMEGA Engineering, Inc.
Specs
Media Type Liquid
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Wall
View Details