OMEGA Engineering, Inc. Thermocouple/RTD 5TC-GG-J-30-72

Description
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 41439840 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
41439840
Thermocouple/RTD 41439840
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
OMEGA ENGINEERING Sensors & Switches 5TC-GG-J-30-72

OMEGA ENGINEERING Sensors & Switches 5TC-GG-J-30-72

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Thermocouple Elements Thermocouple Elements
Product Number 41439840
Product Name Thermocouple/RTD Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details