RS Components, Ltd. 6212186

Description
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.3mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.3mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.3mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model
Thermocouple Type = J
Probe Length = 2m
Probe Diameter = 0.3mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +750°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212186
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1365848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1104471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details