Glas-Col, LLC Thermocouple 104A TC115

Description
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.
Description
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - 104A TC115 - Glas-Col, LLC
Terre Haute, IN, USA
Thermocouple
104A TC115
Thermocouple 104A TC115
Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Thermocouple Elements
Product Number 104A TC115
Product Name Thermocouple
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details