Sonel Test Ultrasonic Generator WMGBGUD1

Description
Fill the space with ultrasound The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with medium and therefore no leakage occurs. The Sonel GUD-1 is used for lossless simulation of leaks, due to which it is possible to locate occurring damages and leaks in pre-start-up processes as well as in places where insufficient pressure occurs. The Sonel GUD-1 ultrasonic generator is dedicated to work with the Sonel TUD-1 professional detector for detecting leaks and electric discharges. The ultrasonic waves generated by the GUD-1 are frequency matched to the frequency reception level of the detector, which translates into effective damage detection. The generator also works flawlessly in areas where the gas or air leakage has too low pressure for the signal to be detected by the detector. GUD-1 generator is dedicated to cooperate with TUD-1 detector as an alternative source of ultrasound for emission testing purposes. Generated ultrasound waves have a frequency adjusted to the reception level of the frequency detector. The device can generate ultrasounds in places, where gas or air leak itself does not have enough pressure to generate a detectable signal. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.
Datasheet
Description
Fill the space with ultrasound The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with medium and therefore no leakage occurs. The Sonel GUD-1 is used for lossless simulation of leaks, due to which it is possible to locate occurring damages and leaks in pre-start-up processes as well as in places where insufficient pressure occurs. The Sonel GUD-1 ultrasonic generator is dedicated to work with the Sonel TUD-1 professional detector for detecting leaks and electric discharges. The ultrasonic waves generated by the GUD-1 are frequency matched to the frequency reception level of the detector, which translates into effective damage detection. The generator also works flawlessly in areas where the gas or air leakage has too low pressure for the signal to be detected by the detector. GUD-1 generator is dedicated to cooperate with TUD-1 detector as an alternative source of ultrasound for emission testing purposes. Generated ultrasound waves have a frequency adjusted to the reception level of the frequency detector. The device can generate ultrasounds in places, where gas or air leak itself does not have enough pressure to generate a detectable signal. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Generator - WMGBGUD1 - Sonel Test
Santa Clara, CA, United States
Ultrasonic Generator
WMGBGUD1
Ultrasonic Generator WMGBGUD1
Fill the space with ultrasound The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with medium and therefore no leakage occurs. The Sonel GUD-1 is used for lossless simulation of leaks, due to which it is possible to locate occurring damages and leaks in pre-start-up processes as well as in places where insufficient pressure occurs. The Sonel GUD-1 ultrasonic generator is dedicated to work with the Sonel TUD-1 professional detector for detecting leaks and electric discharges. The ultrasonic waves generated by the GUD-1 are frequency matched to the frequency reception level of the detector, which translates into effective damage detection. The generator also works flawlessly in areas where the gas or air leakage has too low pressure for the signal to be detected by the detector. GUD-1 generator is dedicated to cooperate with TUD-1 detector as an alternative source of ultrasound for emission testing purposes. Generated ultrasound waves have a frequency adjusted to the reception level of the frequency detector. The device can generate ultrasounds in places, where gas or air leak itself does not have enough pressure to generate a detectable signal. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.

Fill the space with ultrasound

The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with medium and therefore no leakage occurs. The Sonel GUD-1 is used for lossless simulation of leaks, due to which it is possible to locate occurring damages and leaks in pre-start-up processes as well as in places where insufficient pressure occurs.

The Sonel GUD-1 ultrasonic generator is dedicated to work with the Sonel TUD-1 professional detector for detecting leaks and electric discharges. The ultrasonic waves generated by the GUD-1 are frequency matched to the frequency reception level of the detector, which translates into effective damage detection. The generator also works flawlessly in areas where the gas or air leakage has too low pressure for the signal to be detected by the detector.


GUD-1 generator is dedicated to cooperate with TUD-1 detector as an alternative source of ultrasound for emission testing purposes. Generated ultrasound waves have a frequency adjusted to the reception level of the frequency detector.

The device can generate ultrasounds in places, where gas or air leak itself does not have enough pressure to generate a detectable signal. GUD-1 allows to:

  • assess unpressurized tanks,
  • detect cracks and holes.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Current Leakage Testers
Product Number WMGBGUD1
Product Name Ultrasonic Generator
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
Testing Method Manual
Display AnalogMeter
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Digital Clamp-on AC Leakage Current Meter - WMGBCMP200 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; monochrome, backlit, segmented
View Details
Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display DigitalMeter
Weight 11.03 lbs (5 kg)
View Details