Kikusui America, Inc. HiPot TOS8750

Description
The TOS8750 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0-5kV AC/DC Output Waveform: AC (Line Voltage)/DC Applied Voltage Ranges: 0~1.5/0~5kV Current: AC: 100mA; DC: 25mA Regulation: AC: 20%; DC: 25% Switching: Zero-turn-on-switch (zero-start switch) is used Reference Value Setting: 0.5, 1, 2, 5, 10, or 100mA (Each of the above setting values can be multiplied up to 2.5 times continuously variably, except the 100mA range) For Testing to UL, CSA, CEE, BS or VDE Standards Power Requirement: 120V, 600VA approx.
Description
The TOS8750 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0-5kV AC/DC Output Waveform: AC (Line Voltage)/DC Applied Voltage Ranges: 0~1.5/0~5kV Current: AC: 100mA; DC: 25mA Regulation: AC: 20%; DC: 25% Switching: Zero-turn-on-switch (zero-start switch) is used Reference Value Setting: 0.5, 1, 2, 5, 10, or 100mA (Each of the above setting values can be multiplied up to 2.5 times continuously variably, except the 100mA range) For Testing to UL, CSA, CEE, BS or VDE Standards Power Requirement: 120V, 600VA approx.

Suppliers

Company
Product
Description
Supplier Links
HiPot TOS8750
The TOS8750 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0-5kV AC/DC Output Waveform: AC (Line Voltage)/DC Applied Voltage Ranges: 0~1.5/0~5kV Current: AC: 100mA; DC: 25mA Regulation: AC: 20%; DC: 25% Switching: Zero-turn-on-switch (zero-start switch) is used Reference Value Setting: 0.5, 1, 2, 5, 10, or 100mA (Each of the above setting values can be multiplied up to 2.5 times continuously variably, except the 100mA range) For Testing to UL, CSA, CEE, BS or VDE Standards Power Requirement: 120V, 600VA approx.

The TOS8750 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Voltage Range: 0-5kV AC/DC
  • Output Waveform: AC (Line Voltage)/DC
  • Applied Voltage Ranges: 0~1.5/0~5kV
  • Current: AC: 100mA; DC: 25mA
  • Regulation: AC: 20%; DC: 25%
  • Switching: Zero-turn-on-switch (zero-start switch) is used
  • Reference Value Setting: 0.5, 1, 2, 5, 10, or 100mA (Each of the above setting values can be multiplied up to 2.5 times continuously variably, except the 100mA range)
  • For Testing to UL, CSA, CEE, BS or VDE Standards
  • Power Requirement: 120V, 600VA approx.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number TOS8750
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - V53 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details
Digital Insulation Tester - INS-6005kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 10 to 1000 volts
DC Volts Out 10 to 1000 volts
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
SafeTest Series - Luminaire - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out ? to 1500 volts
View Details