Sonel Test Digital Clamp-on AC Leakage Current Meter WMGBCMP200

Description
Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible short circuits at a glance and thus prevent damage to machinery and equipment. It is a proven tool for monitoring the operation of machines used in industry, for example. In addition, the presented meter model is used, among other things, for checking control loops as well as for general AC load monitoring. The device is light and compact, which translates into greater working comfort. The Sonel CMP-200 clamp meter is a compact device ideal for working in narrow and cramped spaces. The instrument's small dimensions make it easy to transport. The meter is handy and features simple, almost intuitive operation. This makes it a suitable tool even for novice users. Internal clamps with a diameter of approximately 30 mm will enable precise measurement in hard-to-reach places. Additional functions such as the “HOLD“ function and the “MAX” function expand the application possibilities of this instrument and are useful for obtaining complete results. Another advantage of the CMP-200 meter is the liquid crystal display with large, clearly visible digits. The backlight function enables the result to be read even in complete darkness. Product features AC current measurement up to 200 A with resolution 0.1 mA three AC current measuring ranges: 200 mA, 2 A, 200 A pocket size and lightweight HOLD function MAX result hold function display LCD 3½ digits (max 1999 counts) Overview Sonel CMP-200 Clamp Meter is designed for leakage current measurement which allows to: detect faults, prevent damage, control the work of machines and devices. Main field of application of this device are measurement of earth leakage current which may cause excessive tripping out RCDs. The rubber coating prevents the device from slipping from the hand when working also with gloves. The backlit display allows reading results even in dark areas. Application earth leakage current measurements monitoring control loops general AC load monitoring industrial troubleshooting Special features white backlighting of display interior clamp diameter 30 mm HOLD function, allowing for: freezing the measurement result on the display getting easy readings in hard to reach locations MAX function, freezing of maximum values automatic power-off when the instrument is not in use reinforced, impact resistant enclosure rotary switch for easy power-on and range selection Faciliating the measurements The AC-16 line splitter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Datasheet
Description
Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible short circuits at a glance and thus prevent damage to machinery and equipment. It is a proven tool for monitoring the operation of machines used in industry, for example. In addition, the presented meter model is used, among other things, for checking control loops as well as for general AC load monitoring. The device is light and compact, which translates into greater working comfort. The Sonel CMP-200 clamp meter is a compact device ideal for working in narrow and cramped spaces. The instrument's small dimensions make it easy to transport. The meter is handy and features simple, almost intuitive operation. This makes it a suitable tool even for novice users. Internal clamps with a diameter of approximately 30 mm will enable precise measurement in hard-to-reach places. Additional functions such as the “HOLD“ function and the “MAX” function expand the application possibilities of this instrument and are useful for obtaining complete results. Another advantage of the CMP-200 meter is the liquid crystal display with large, clearly visible digits. The backlight function enables the result to be read even in complete darkness. Product features AC current measurement up to 200 A with resolution 0.1 mA three AC current measuring ranges: 200 mA, 2 A, 200 A pocket size and lightweight HOLD function MAX result hold function display LCD 3½ digits (max 1999 counts) Overview Sonel CMP-200 Clamp Meter is designed for leakage current measurement which allows to: detect faults, prevent damage, control the work of machines and devices. Main field of application of this device are measurement of earth leakage current which may cause excessive tripping out RCDs. The rubber coating prevents the device from slipping from the hand when working also with gloves. The backlit display allows reading results even in dark areas. Application earth leakage current measurements monitoring control loops general AC load monitoring industrial troubleshooting Special features white backlighting of display interior clamp diameter 30 mm HOLD function, allowing for: freezing the measurement result on the display getting easy readings in hard to reach locations MAX function, freezing of maximum values automatic power-off when the instrument is not in use reinforced, impact resistant enclosure rotary switch for easy power-on and range selection Faciliating the measurements The AC-16 line splitter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Clamp-on AC Leakage Current Meter - WMGBCMP200 - Sonel Test
Santa Clara, CA, United States
Digital Clamp-on AC Leakage Current Meter
WMGBCMP200
Digital Clamp-on AC Leakage Current Meter WMGBCMP200
Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible short circuits at a glance and thus prevent damage to machinery and equipment. It is a proven tool for monitoring the operation of machines used in industry, for example. In addition, the presented meter model is used, among other things, for checking control loops as well as for general AC load monitoring. The device is light and compact, which translates into greater working comfort. The Sonel CMP-200 clamp meter is a compact device ideal for working in narrow and cramped spaces. The instrument's small dimensions make it easy to transport. The meter is handy and features simple, almost intuitive operation. This makes it a suitable tool even for novice users. Internal clamps with a diameter of approximately 30 mm will enable precise measurement in hard-to-reach places. Additional functions such as the “HOLD“ function and the “MAX” function expand the application possibilities of this instrument and are useful for obtaining complete results. Another advantage of the CMP-200 meter is the liquid crystal display with large, clearly visible digits. The backlight function enables the result to be read even in complete darkness. Product features AC current measurement up to 200 A with resolution 0.1 mA three AC current measuring ranges: 200 mA, 2 A, 200 A pocket size and lightweight HOLD function MAX result hold function display LCD 3½ digits (max 1999 counts) Overview Sonel CMP-200 Clamp Meter is designed for leakage current measurement which allows to: detect faults, prevent damage, control the work of machines and devices. Main field of application of this device are measurement of earth leakage current which may cause excessive tripping out RCDs. The rubber coating prevents the device from slipping from the hand when working also with gloves. The backlit display allows reading results even in dark areas. Application earth leakage current measurements monitoring control loops general AC load monitoring industrial troubleshooting Special features white backlighting of display interior clamp diameter 30 mm HOLD function, allowing for: freezing the measurement result on the display getting easy readings in hard to reach locations MAX function, freezing of maximum values automatic power-off when the instrument is not in use reinforced, impact resistant enclosure rotary switch for easy power-on and range selection Faciliating the measurements The AC-16 line splitter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Measure leakage current

This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible short circuits at a glance and thus prevent damage to machinery and equipment. It is a proven tool for monitoring the operation of machines used in industry, for example. In addition, the presented meter model is used, among other things, for checking control loops as well as for general AC load monitoring. The device is light and compact, which translates into greater working comfort.

The Sonel CMP-200 clamp meter is a compact device ideal for working in narrow and cramped spaces. The instrument's small dimensions make it easy to transport. The meter is handy and features simple, almost intuitive operation. This makes it a suitable tool even for novice users. Internal clamps with a diameter of approximately 30 mm will enable precise measurement in hard-to-reach places. Additional functions such as the “HOLD“ function and the “MAX” function expand the application possibilities of this instrument and are useful for obtaining complete results. Another advantage of the CMP-200 meter is the liquid crystal display with large, clearly visible digits. The backlight function enables the result to be read even in complete darkness.


Product features


  • AC current measurement up to 200 A with resolution 0.1 mA
  • three AC current measuring ranges: 200 mA, 2 A, 200 A
  • pocket size and lightweight
  • HOLD function
  • MAX result hold function
  • display LCD 3½ digits (max 1999 counts)

Overview


Sonel CMP-200 Clamp Meter is designed for leakage current measurement which allows to:

  • detect faults,
  • prevent damage,
  • control the work of machines and devices.

Main field of application of this device are measurement of earth leakage current which may cause excessive tripping out RCDs.

The rubber coating prevents the device from slipping from the hand when working also with gloves. The backlit display allows reading results even in dark areas.


Application


  • earth leakage current measurements
  • monitoring control loops
  • general AC load monitoring
  • industrial troubleshooting

Special features


  • white backlighting of display
  • interior clamp diameter 30 mm
  • HOLD function, allowing for:
    • freezing the measurement result on the display
    • getting easy readings in hard to reach locations
  • MAX function, freezing of maximum values
  • automatic power-off when the instrument is not in use
  • reinforced, impact resistant enclosure
  • rotary switch for easy power-on and range selection

Faciliating the measurements


The AC-16 line splitter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Current Leakage Testers
Product Number WMGBCMP200
Product Name Digital Clamp-on AC Leakage Current Meter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
Testing Method Manual
Display AnalogMeter
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Ultrasonic Generator - WMGBGUD1 - Sonel Test
Specs
Testing Method Manual
View Details
Digital Insulation Tester - INS-6010kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display AnalogMeter; DigitalMeter; PrinterPort; USB
Weight 13.23 lbs (6 kg)
View Details