Sonel Test Digital Clamp Meter WMGBCMP1006

Description
Advanced measurements The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with diameter up to 34 mm. The CMP-60 is characterised by high measurement precision and operational safety, as it is equipped with special electronic overload protection for all functions and measuring ranges. This allows the user to feel safe even when working with high currents. The meter hides a number of practical functions, which provide it with many applications. For instance, the INRUSH function makes it possible to measure the maximum instantaneous value of the current drawn by an electrical device during its start-up. The Sonel CMP-1006 meter is an excellent choice for electricians, electrical installation technicians, electrical fitters, maintenance workers, as well as HVACR (heating, ventilation, air conditioning) specialists. The instrument is ideal for use in residential, commercial and industrial facilities. Due to its small size and sleek form, the device does not take up much space and its transport is effortless. An additional advantage is the simple and uncomplicated operation. The device is equipped with a robust IP40 enclosure. Measurement functions INRUSH function for measuring current drawn by an electrical device when first turned on AC and DC current measurement up to 1000 A True RMS AC voltage and current measurement for accurate and reliable readings of non-sinusoidal signals AC and DC voltage measurement up to 600 V resistance measurement up to 66 MΩ continuity test with acoustic signalling (beeper) for resistance below 40 Ω temperature measurement (Fahrenheit and Celsius) frequency measurement duty cycle measurement diode test Overview Sonel CMP-1006 Clamp Meter is designed to work in difficult measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-1006 is the best solution for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features large and easy to read LCD display with backlit auto range with manual selection mode HOLD function, allowing for freezing the result on the display DCA ZERO function for relative mode in DC current function MAX and MIN results hold function large jaw suitable for large conductors and busbars automatic power down after 25 minutes Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Datasheet
Description
Advanced measurements The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with diameter up to 34 mm. The CMP-60 is characterised by high measurement precision and operational safety, as it is equipped with special electronic overload protection for all functions and measuring ranges. This allows the user to feel safe even when working with high currents. The meter hides a number of practical functions, which provide it with many applications. For instance, the INRUSH function makes it possible to measure the maximum instantaneous value of the current drawn by an electrical device during its start-up. The Sonel CMP-1006 meter is an excellent choice for electricians, electrical installation technicians, electrical fitters, maintenance workers, as well as HVACR (heating, ventilation, air conditioning) specialists. The instrument is ideal for use in residential, commercial and industrial facilities. Due to its small size and sleek form, the device does not take up much space and its transport is effortless. An additional advantage is the simple and uncomplicated operation. The device is equipped with a robust IP40 enclosure. Measurement functions INRUSH function for measuring current drawn by an electrical device when first turned on AC and DC current measurement up to 1000 A True RMS AC voltage and current measurement for accurate and reliable readings of non-sinusoidal signals AC and DC voltage measurement up to 600 V resistance measurement up to 66 MΩ continuity test with acoustic signalling (beeper) for resistance below 40 Ω temperature measurement (Fahrenheit and Celsius) frequency measurement duty cycle measurement diode test Overview Sonel CMP-1006 Clamp Meter is designed to work in difficult measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-1006 is the best solution for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features large and easy to read LCD display with backlit auto range with manual selection mode HOLD function, allowing for freezing the result on the display DCA ZERO function for relative mode in DC current function MAX and MIN results hold function large jaw suitable for large conductors and busbars automatic power down after 25 minutes Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Clamp Meter - WMGBCMP1006 - Sonel Test
Santa Clara, CA, United States
Digital Clamp Meter
WMGBCMP1006
Digital Clamp Meter WMGBCMP1006
Advanced measurements The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with diameter up to 34 mm. The CMP-60 is characterised by high measurement precision and operational safety, as it is equipped with special electronic overload protection for all functions and measuring ranges. This allows the user to feel safe even when working with high currents. The meter hides a number of practical functions, which provide it with many applications. For instance, the INRUSH function makes it possible to measure the maximum instantaneous value of the current drawn by an electrical device during its start-up. The Sonel CMP-1006 meter is an excellent choice for electricians, electrical installation technicians, electrical fitters, maintenance workers, as well as HVACR (heating, ventilation, air conditioning) specialists. The instrument is ideal for use in residential, commercial and industrial facilities. Due to its small size and sleek form, the device does not take up much space and its transport is effortless. An additional advantage is the simple and uncomplicated operation. The device is equipped with a robust IP40 enclosure. Measurement functions INRUSH function for measuring current drawn by an electrical device when first turned on AC and DC current measurement up to 1000 A True RMS AC voltage and current measurement for accurate and reliable readings of non-sinusoidal signals AC and DC voltage measurement up to 600 V resistance measurement up to 66 MΩ continuity test with acoustic signalling (beeper) for resistance below 40 Ω temperature measurement (Fahrenheit and Celsius) frequency measurement duty cycle measurement diode test Overview Sonel CMP-1006 Clamp Meter is designed to work in difficult measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-1006 is the best solution for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features large and easy to read LCD display with backlit auto range with manual selection mode HOLD function, allowing for freezing the result on the display DCA ZERO function for relative mode in DC current function MAX and MIN results hold function large jaw suitable for large conductors and busbars automatic power down after 25 minutes Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Advanced measurements

The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with diameter up to 34 mm. The CMP-60 is characterised by high measurement precision and operational safety, as it is equipped with special electronic overload protection for all functions and measuring ranges. This allows the user to feel safe even when working with high currents. The meter hides a number of practical functions, which provide it with many applications. For instance, the INRUSH function makes it possible to measure the maximum instantaneous value of the current drawn by an electrical device during its start-up.

The Sonel CMP-1006 meter is an excellent choice for electricians, electrical installation technicians, electrical fitters, maintenance workers, as well as HVACR (heating, ventilation, air conditioning) specialists. The instrument is ideal for use in residential, commercial and industrial facilities. Due to its small size and sleek form, the device does not take up much space and its transport is effortless. An additional advantage is the simple and uncomplicated operation. The device is equipped with a robust IP40 enclosure.


Measurement functions


  • INRUSH function for measuring current drawn by an electrical device when first turned on
  • AC and DC current measurement up to 1000 A
  • True RMS AC voltage and current measurement for accurate and reliable readings of non-sinusoidal signals
  • AC and DC voltage measurement up to 600 V
  • resistance measurement up to 66 MΩ
  • continuity test with acoustic signalling (beeper) for resistance below 40 Ω
  • temperature measurement (Fahrenheit and Celsius)
  • frequency measurement
  • duty cycle measurement
  • diode test

Overview


Sonel CMP-1006 Clamp Meter is designed to work in difficult measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-1006 is the best solution for those who expect the device to be reliable at work in industrial and residential environments.


Designed for specialists


  • industrial and commercial electricians
  • plant maintenance
  • facility maintenance
  • electrical contractors
  • utility technicians
  • HVACR specialists

Special features


  • large and easy to read LCD display with backlit
  • auto range with manual selection mode
  • HOLD function, allowing for freezing the result on the display
  • DCA ZERO function for relative mode in DC current function
  • MAX and MIN results hold function
  • large jaw suitable for large conductors and busbars
  • automatic power down after 25 minutes

Faciliating the measurements


The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Clamp Meters
Product Number WMGBCMP1006
Product Name Digital Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details