Sonel Test Digital Clamp Meter WMGBCMP400

Description
Measure wide range of electrical parameters The Sonel CMP-400 digital clamp meter was developed for direct measurement of AC current up to 400 A. The device allows also to measure DC and AC voltages up to 600 V (using test leads). Further useful functions of the instrument are resistance measurement, continuity of connections measurement with acoustic signalling, and temperature measurement using the probe included in the standard equipment of the meter. With its high precision and speed of measurement, the instrument will meet the expectations of any electrician. The Sonel CMP-400 meter is a device perfectly prepared for hard work even in unfavourable measurement conditions. The casing of the meter has a protection level of IP 40 and is additionally covered with elastomer, which provides the device with higher protection against drops and mechanical damage. Surprisingly versatile, and at the same time small and easy to use, the CMP-400 meter is a professional instrument which is perfect for the work of electricians, e.g. in residential, commercial or industrial facilities. The extended functions of this meter will also be appreciated by maintenance workers, electrical installation technicians, electrical fitters, as well as HVACR specialists (heating, ventilation, air conditioning). An unquestionable advantage of the CMP-400 is its pocket size, which allows it to be easily stored in a toolbox or bag. In addition, the instrument is characterised by its exceptionally easy operation, which even beginners can master in no time. The clear interface combined with the handy form of the meter ensures ease and comfort. Measurement functions AC current measurement up to 400 A DC and AC voltage measurement up to 600 V resistance measurement continuity test with acoustic signalling (beeper) for resistance below 50 Ω temperature measurement (Fahrenheit or Celsius) frequency measurement diode test Overview Sonel CMP-400 Clamp Meter is designed to hard work in arduous measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-400 is the first choice for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features non-contact neon lamp safe, insulated measurement clamp reinforced, impact resistant enclosure automatic selection of ranges with the capability of switching over to the manual selection mode HOLD function, allowing for freezing the result on the display large and easy to read LCD display with backlit relative measurement function indication of range overflow Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Description
Measure wide range of electrical parameters The Sonel CMP-400 digital clamp meter was developed for direct measurement of AC current up to 400 A. The device allows also to measure DC and AC voltages up to 600 V (using test leads). Further useful functions of the instrument are resistance measurement, continuity of connections measurement with acoustic signalling, and temperature measurement using the probe included in the standard equipment of the meter. With its high precision and speed of measurement, the instrument will meet the expectations of any electrician. The Sonel CMP-400 meter is a device perfectly prepared for hard work even in unfavourable measurement conditions. The casing of the meter has a protection level of IP 40 and is additionally covered with elastomer, which provides the device with higher protection against drops and mechanical damage. Surprisingly versatile, and at the same time small and easy to use, the CMP-400 meter is a professional instrument which is perfect for the work of electricians, e.g. in residential, commercial or industrial facilities. The extended functions of this meter will also be appreciated by maintenance workers, electrical installation technicians, electrical fitters, as well as HVACR specialists (heating, ventilation, air conditioning). An unquestionable advantage of the CMP-400 is its pocket size, which allows it to be easily stored in a toolbox or bag. In addition, the instrument is characterised by its exceptionally easy operation, which even beginners can master in no time. The clear interface combined with the handy form of the meter ensures ease and comfort. Measurement functions AC current measurement up to 400 A DC and AC voltage measurement up to 600 V resistance measurement continuity test with acoustic signalling (beeper) for resistance below 50 Ω temperature measurement (Fahrenheit or Celsius) frequency measurement diode test Overview Sonel CMP-400 Clamp Meter is designed to hard work in arduous measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-400 is the first choice for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features non-contact neon lamp safe, insulated measurement clamp reinforced, impact resistant enclosure automatic selection of ranges with the capability of switching over to the manual selection mode HOLD function, allowing for freezing the result on the display large and easy to read LCD display with backlit relative measurement function indication of range overflow Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonel CMP-400 Digital Clamp Meter is designed for measuring a wide range of electrical parameters, including AC and DC current up to 400 A, AC and DC voltage up to 600 V, resistance, continuity, temperature, frequency, and diode testing. It features a robust housing with an elastomer coating for enhanced protection against mechanical damage, making it suitable for use in both industrial and residential environments. The device includes a large backlit LCD display, automatic range selection, a HOLD function to freeze measurements, and a non-contact neon lamp for added convenience. The clamp meter operates within a temperature range of 5 to 40°C and has a maximum operating humidity of 80%. It is powered by a 9 V battery and complies with relevant safety standards. This meter is particularly useful for electricians, maintenance technicians, and HVACR specialists who require reliable and precise measurements in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Sonel CMP-400 Digital Clamp Meter is designed for measuring a wide range of electrical parameters, including AC and DC current up to 400 A, AC and DC voltage up to 600 V, resistance, continuity, temperature, frequency, and diode testing. It features a robust housing with an elastomer coating for enhanced protection against mechanical damage, making it suitable for use in both industrial and residential environments. The device includes a large backlit LCD display, automatic range selection, a HOLD function to freeze measurements, and a non-contact neon lamp for added convenience. The clamp meter operates within a temperature range of 5 to 40°C and has a maximum operating humidity of 80%. It is powered by a 9 V battery and complies with relevant safety standards. This meter is particularly useful for electricians, maintenance technicians, and HVACR specialists who require reliable and precise measurements in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Digital Clamp Meter - WMGBCMP400 - Sonel Test
Santa Clara, CA, United States
Digital Clamp Meter
WMGBCMP400
Digital Clamp Meter WMGBCMP400
Measure wide range of electrical parameters The Sonel CMP-400 digital clamp meter was developed for direct measurement of AC current up to 400 A. The device allows also to measure DC and AC voltages up to 600 V (using test leads). Further useful functions of the instrument are resistance measurement, continuity of connections measurement with acoustic signalling, and temperature measurement using the probe included in the standard equipment of the meter. With its high precision and speed of measurement, the instrument will meet the expectations of any electrician. The Sonel CMP-400 meter is a device perfectly prepared for hard work even in unfavourable measurement conditions. The casing of the meter has a protection level of IP 40 and is additionally covered with elastomer, which provides the device with higher protection against drops and mechanical damage. Surprisingly versatile, and at the same time small and easy to use, the CMP-400 meter is a professional instrument which is perfect for the work of electricians, e.g. in residential, commercial or industrial facilities. The extended functions of this meter will also be appreciated by maintenance workers, electrical installation technicians, electrical fitters, as well as HVACR specialists (heating, ventilation, air conditioning). An unquestionable advantage of the CMP-400 is its pocket size, which allows it to be easily stored in a toolbox or bag. In addition, the instrument is characterised by its exceptionally easy operation, which even beginners can master in no time. The clear interface combined with the handy form of the meter ensures ease and comfort. Measurement functions AC current measurement up to 400 A DC and AC voltage measurement up to 600 V resistance measurement continuity test with acoustic signalling (beeper) for resistance below 50 Ω temperature measurement (Fahrenheit or Celsius) frequency measurement diode test Overview Sonel CMP-400 Clamp Meter is designed to hard work in arduous measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-400 is the first choice for those who expect the device to be reliable at work in industrial and residential environments. Designed for specialists industrial and commercial electricians plant maintenance facility maintenance electrical contractors utility technicians HVACR specialists Special features non-contact neon lamp safe, insulated measurement clamp reinforced, impact resistant enclosure automatic selection of ranges with the capability of switching over to the manual selection mode HOLD function, allowing for freezing the result on the display large and easy to read LCD display with backlit relative measurement function indication of range overflow Faciliating the measurements The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Measure wide range of electrical parameters

The Sonel CMP-400 digital clamp meter was developed for direct measurement of AC current up to 400 A. The device allows also to measure DC and AC voltages up to 600 V (using test leads). Further useful functions of the instrument are resistance measurement, continuity of connections measurement with acoustic signalling, and temperature measurement using the probe included in the standard equipment of the meter. With its high precision and speed of measurement, the instrument will meet the expectations of any electrician.

The Sonel CMP-400 meter is a device perfectly prepared for hard work even in unfavourable measurement conditions. The casing of the meter has a protection level of IP 40 and is additionally covered with elastomer, which provides the device with higher protection against drops and mechanical damage.

Surprisingly versatile, and at the same time small and easy to use, the CMP-400 meter is a professional instrument which is perfect for the work of electricians, e.g. in residential, commercial or industrial facilities. The extended functions of this meter will also be appreciated by maintenance workers, electrical installation technicians, electrical fitters, as well as HVACR specialists (heating, ventilation, air conditioning). An unquestionable advantage of the CMP-400 is its pocket size, which allows it to be easily stored in a toolbox or bag. In addition, the instrument is characterised by its exceptionally easy operation, which even beginners can master in no time. The clear interface combined with the handy form of the meter ensures ease and comfort.


Measurement functions


  • AC current measurement up to 400 A
  • DC and AC voltage measurement up to 600 V
  • resistance measurement
  • continuity test with acoustic signalling (beeper) for resistance below 50 Ω
  • temperature measurement (Fahrenheit or Celsius)
  • frequency measurement
  • diode test

Overview


Sonel CMP-400 Clamp Meter is designed to hard work in arduous measuring conditions. A special housing, covered with an elastomer coating, provides protection against drops and mechanical damages. CMP-400 is the first choice for those who expect the device to be reliable at work in industrial and residential environments.


Designed for specialists


  • industrial and commercial electricians
  • plant maintenance
  • facility maintenance
  • electrical contractors
  • utility technicians
  • HVACR specialists

Special features


  • non-contact neon lamp
  • safe, insulated measurement clamp
  • reinforced, impact resistant enclosure
  • automatic selection of ranges with the capability of switching over to the manual selection mode
  • HOLD function, allowing for freezing the result on the display
  • large and easy to read LCD display with backlit
  • relative measurement function
  • indication of range overflow

Faciliating the measurements


The AC-16 adapter expands the application of the clamp meter. With the ratio x1 and x10, 230 V AC of voltage and max 16 A of current, the adapter can be applied with any type of clamp meter.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Clamp Meters
Product Number WMGBCMP400
Product Name Digital Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details