Smiths Interconnect, a Molex company C-Series H-Pin® Socket: Accelerated life testing solution

Description
C-Series H-Pin® Socket is a modular burn-in socket with clamshell-style lid. The small footprint outline allows for a best-in-class range of package accommodations, from 0.5 mm body size up to 12 mm and optimal socket density per burn-in board. Features & Benefits Design flexibility, in-house tooling and molds allow for lowest cost of test. Extensive catalog of standard components reduces cost and lead-time. ≥0.35 pitch accommodates a wide variety of application needs. Optimized thermal profile to end-use specification Feature options LCC,QFP, QFN, LGA, BGA, and WLCSP Spring-loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Package inserts for a variety of sizes High temperature materials for above 200 °C applications
Request a Quote Datasheet
Description
C-Series H-Pin® Socket is a modular burn-in socket with clamshell-style lid. The small footprint outline allows for a best-in-class range of package accommodations, from 0.5 mm body size up to 12 mm and optimal socket density per burn-in board. Features & Benefits Design flexibility, in-house tooling and molds allow for lowest cost of test. Extensive catalog of standard components reduces cost and lead-time. ≥0.35 pitch accommodates a wide variety of application needs. Optimized thermal profile to end-use specification Feature options LCC,QFP, QFN, LGA, BGA, and WLCSP Spring-loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Package inserts for a variety of sizes High temperature materials for above 200 °C applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
London, United Kingdom
C-Series H-Pin® Socket: Accelerated life testing solution
C-Series H-Pin® Socket: Accelerated life testing solution
C-Series H-Pin® Socket is a modular burn-in socket with clamshell-style lid. The small footprint outline allows for a best-in-class range of package accommodations, from 0.5 mm body size up to 12 mm and optimal socket density per burn-in board. Features & Benefits Design flexibility, in-house tooling and molds allow for lowest cost of test. Extensive catalog of standard components reduces cost and lead-time. ≥0.35 pitch accommodates a wide variety of application needs. Optimized thermal profile to end-use specification Feature options LCC,QFP, QFN, LGA, BGA, and WLCSP Spring-loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Package inserts for a variety of sizes High temperature materials for above 200 °C applications

C-Series H-Pin® Socket is a modular burn-in socket with clamshell-style lid. The small footprint outline allows for a best-in-class range of package accommodations, from 0.5 mm body size up to 12 mm and optimal socket density per burn-in board.

Features & Benefits

  • Design flexibility, in-house tooling and molds allow for lowest cost of test.
  • Extensive catalog of standard components reduces cost and lead-time.
  • ≥0.35 pitch accommodates a wide variety of application needs.
  • Optimized thermal profile to end-use specification

Feature options

  • LCC,QFP, QFN, LGA, BGA, and WLCSP
  • Spring-loaded plunger
  • Heat sink
  • HAST venting features
  • Integrated thermal control with heater and sensor
  • Reverse seating plane
  • Package inserts for a variety of sizes
  • High temperature materials for above 200 °C applications
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category IC Interconnect Components
Product Name C-Series H-Pin® Socket: Accelerated life testing solution
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details