SlipNOT Metal Safety Flooring Slip Resistant Grating Aluminum

Description
SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet. Product Information: Aluminum grating widths: 2’ or 3’ Aluminum grating lengths: 20’ or 24’ Aluminum grating can be custom fabricated to meet job specifications Available in light duty and heavy duty Available grating spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available please inquire. Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum grates are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Available in welded, press-locked, swaged lock or flush mount construction Available trim or load banded Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloy: 6063-T6 Aluminum Standard tolerance: Mill (for stock sizes), or + / – ¼” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet. Product Information: Aluminum grating widths: 2’ or 3’ Aluminum grating lengths: 20’ or 24’ Aluminum grating can be custom fabricated to meet job specifications Available in light duty and heavy duty Available grating spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available please inquire. Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum grates are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Available in welded, press-locked, swaged lock or flush mount construction Available trim or load banded Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloy: 6063-T6 Aluminum Standard tolerance: Mill (for stock sizes), or + / – ¼” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Slip Resistant Grating - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Slip Resistant Grating
Aluminum
Slip Resistant Grating Aluminum
SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet. Product Information: Aluminum grating widths: 2’ or 3’ Aluminum grating lengths: 20’ or 24’ Aluminum grating can be custom fabricated to meet job specifications Available in light duty and heavy duty Available grating spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available please inquire. Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum grates are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Available in welded, press-locked, swaged lock or flush mount construction Available trim or load banded Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloy: 6063-T6 Aluminum Standard tolerance: Mill (for stock sizes), or + / – ¼” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet.

Product Information:

  • Aluminum grating widths: 2’ or 3’
  • Aluminum grating lengths: 20’ or 24’
  • Aluminum grating can be custom fabricated to meet job specifications
  • Available in light duty and heavy duty
  • Available grating spacing:
    • ADA: 7-2, 7-4, 11-2, 11-4
    • Standard industrial: 15-2, 15-4, 19-2, 19-4
    • Others available please inquire.
  • Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Aluminum grates are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only)
  • Available in welded, press-locked, swaged lock or flush mount construction
  • Available trim or load banded
  • Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Available alloy: 6063-T6 Aluminum
  • Standard tolerance: Mill (for stock sizes), or + / – ¼” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Perforated Slip Resistant Plate - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Perforated Slip Resistant Plate
Aluminum
Perforated Slip Resistant Plate Aluminum
SlipNOT® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT® perforated aluminum plate allows ventilation, drainage and the passage of light, air and moisture while maintaining a decorative appeal. Product Information: Perforated aluminum thicknesses: 1/8”, 3/16”, 1/4” or thicker Perforated aluminum widths: 4’ , 5’ Perforated aluminum lengths: 8’, 10’, 12’ Perforated aluminum can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine), Grade 2 (Medium ), Grade 3 (Coarse- steel surface only) Available alloys: 5052 – H32, 6061 – T6, others available upon request Patterns: 1/4” diameter on 3/8” diameter centers 3/8” diameter on 9/16” staggered centers 1/2” diameter on 11/16” staggered centers 9/16” diameter on 3/4” staggered centers Customer specified A wide variety of hole patterns and options available Margins: Standard minimum margins or customer specific Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Standard tolerances: Mill (for stock sizes) or + / – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT® perforated aluminum plate allows ventilation, drainage and the passage of light, air and moisture while maintaining a decorative appeal.

Product Information:

  • Perforated aluminum thicknesses: 1/8”, 3/16”, 1/4” or thicker
  • Perforated aluminum widths: 4’ , 5’
  • Perforated aluminum lengths: 8’, 10’, 12’
  • Perforated aluminum can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Perforated aluminum plate is available in: Grade 1 (Fine), Grade 2 (Medium ), Grade 3 (Coarse- steel surface only)
  • Available alloys: 5052 – H32, 6061 – T6, others available upon request
  • Patterns:
    • 1/4” diameter on 3/8” diameter centers
    • 3/8” diameter on 9/16” staggered centers
    • 1/2” diameter on 11/16” staggered centers
    • 9/16” diameter on 3/4” staggered centers
    • Customer specified
  • A wide variety of hole patterns and options available
  • Margins: Standard minimum margins or customer specific
  • Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Standard tolerances: Mill (for stock sizes) or + / – 1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Floor Plate - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Floor Plate
Aluminum
Floor Plate Aluminum
SlipNOT® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital.

SlipNOT® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital.

Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring SlipNOT Metal Safety Flooring SlipNOT Metal Safety Flooring
Product Category Flooring (industrial) Flooring (industrial) Flooring (industrial)
Product Number Aluminum Aluminum Aluminum
Product Name Slip Resistant Grating Perforated Slip Resistant Plate Floor Plate
Type Grating Steel Plate Steel Plate
Color/Finish Mill or Painted Finish Mill or Painted Mill or Painted
Length 240 to 288 inch (6096 to 7315 mm) 96 to 144 inch (2438 to 3658 mm) 96 to 144 inch (2438 to 3658 mm)
Width 24 to 36 inch (610 to 914 mm) 48 to 60 inch (1219 to 1524 mm) 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Concrete Over Composite Deck -  - MiTek Inc
Specs
Type Composite Decking
View Details
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 36 inch (914 mm)
Width 48 inch (1219 mm)
View Details