SlipNOT Metal Safety Flooring Perforated Slip Resistant Plate Galvanized

Description
SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications where corrosion is a concern. Product Information: Perforated galvanized steel thicknesses: 3/16”, 1/4” or thicker Perforated galvanized steel widths: 4’, 5′ Perforated galvanized steel lengths: 8′, 10’, 12′ Perforated galvanized can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Perforation plate is available in: Grade 2 (Medium), Grade 3 (Coarse) Perforation Plate Patterns: 3/8” diameter on 9/16” centers 1/2” diameter on 11/16” centers 9/16” diameter on 3/4” centers Customer specified A wide variety of hole patterns and options available Margins: Standard minimum margins, or customer specific Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Standard tolerance: Mill (for stock sizes), or +/– 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® galvanized steel perforation plate varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications where corrosion is a concern. Product Information: Perforated galvanized steel thicknesses: 3/16”, 1/4” or thicker Perforated galvanized steel widths: 4’, 5′ Perforated galvanized steel lengths: 8′, 10’, 12′ Perforated galvanized can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Perforation plate is available in: Grade 2 (Medium), Grade 3 (Coarse) Perforation Plate Patterns: 3/8” diameter on 9/16” centers 1/2” diameter on 11/16” centers 9/16” diameter on 3/4” centers Customer specified A wide variety of hole patterns and options available Margins: Standard minimum margins, or customer specific Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Standard tolerance: Mill (for stock sizes), or +/– 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® galvanized steel perforation plate varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Perforated Slip Resistant Plate - Galvanized - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Perforated Slip Resistant Plate
Galvanized
Perforated Slip Resistant Plate Galvanized
SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications where corrosion is a concern. Product Information: Perforated galvanized steel thicknesses: 3/16”, 1/4” or thicker Perforated galvanized steel widths: 4’, 5′ Perforated galvanized steel lengths: 8′, 10’, 12′ Perforated galvanized can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Perforation plate is available in: Grade 2 (Medium), Grade 3 (Coarse) Perforation Plate Patterns: 3/8” diameter on 9/16” centers 1/2” diameter on 11/16” centers 9/16” diameter on 3/4” centers Customer specified A wide variety of hole patterns and options available Margins: Standard minimum margins, or customer specific Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Standard tolerance: Mill (for stock sizes), or +/– 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® galvanized steel perforation plate varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications where corrosion is a concern.

Product Information:

  • Perforated galvanized steel thicknesses: 3/16”, 1/4” or thicker
  • Perforated galvanized steel widths: 4’, 5′
  • Perforated galvanized steel lengths: 8′, 10’, 12′
  • Perforated galvanized can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finish: Galvanized
  • Perforation plate is available in: Grade 2 (Medium), Grade 3 (Coarse)
  • Perforation Plate Patterns:
    • 3/8” diameter on 9/16” centers
    • 1/2” diameter on 11/16” centers
    • 9/16” diameter on 3/4” centers
    • Customer specified
  • A wide variety of hole patterns and options available
  • Margins: Standard minimum margins, or customer specific
  • Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Standard tolerance: Mill (for stock sizes), or +/– 1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® galvanized steel perforation plate varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Slip Resistant Road Plates - Galvanized - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Slip Resistant Road Plates
Galvanized
Slip Resistant Road Plates Galvanized
SlipNOT® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel from corrosion that can occur from being exposed to weather elements. SlipNOT® trench shoring plates can be used to cover open trenches, sinkholes, areas of road construction, quickly restore a jobsite back to pre-project conditions; bridging open excavations and trenches dug for drainage, cables, gas mains or water mains. SlipNOT® non-skid galvanized steel road plate can be used as a permanent structure or may be moved along as work progresses. Galvanized Steel Road Plate Product Information: Galvanized road plate thicknesses: 1”, 1-1/4”, 1-1/2” typically Galvanized road plate widths: 4’, 5’, 6’ Galvanized road plate lengths: 8’, 10’, 12’ Galvanized trench plates can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel on Steel Available SlipNOT® finish: Galvanized Galvanized road plates are available in: Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/ – 1/8’’ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel from corrosion that can occur from being exposed to weather elements. SlipNOT® trench shoring plates can be used to cover open trenches, sinkholes, areas of road construction, quickly restore a jobsite back to pre-project conditions; bridging open excavations and trenches dug for drainage, cables, gas mains or water mains. SlipNOT® non-skid galvanized steel road plate can be used as a permanent structure or may be moved along as work progresses.

Galvanized Steel Road Plate Product Information:

  • Galvanized road plate thicknesses: 1”, 1-1/4”, 1-1/2” typically
  • Galvanized road plate widths: 4’, 5’, 6’
  • Galvanized road plate lengths: 8’, 10’, 12’
  • Galvanized trench plates can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel on Steel
  • Available SlipNOT® finish: Galvanized
  • Galvanized road plates are available in: Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: Mill (for stock sizes), +/ – 1/8’’ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Slip Resistant Grating - Galvanized - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Slip Resistant Grating
Galvanized
Slip Resistant Grating Galvanized
SlipNOT® slip resistant galvanized grating is ideal for wet, slippery situation where corrosion resistance is vital. Non-slip galvanized grating helps keep workers and pedestrians on their feet. Product Information: Galvanized steel grating widths: 2’ or 3’ Galvanized steel grating lengths: 20’ or 24’ Galvanized steel grating can be custom fabricated to meet job specifications Available in light duty and heavy duty Available galvanized grating spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available please inquire. Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized grating is available in: Grade 2 (Medium) or Grade 3 (Coarse) Available in welded, press-locked, swaged lock or flush mount construction Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded. Standard tolerance: Mill (for stock sizes), + / – ¼’’ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® slip resistant galvanized grating is ideal for wet, slippery situation where corrosion resistance is vital. Non-slip galvanized grating helps keep workers and pedestrians on their feet.

Product Information:

  • Galvanized steel grating widths: 2’ or 3’
  • Galvanized steel grating lengths: 20’ or 24’
  • Galvanized steel grating can be custom fabricated to meet job specifications
  • Available in light duty and heavy duty
  • Available galvanized grating spacing:
    • ADA: 7-2, 7-4, 11-2, 11-4
    • Standard industrial: 15-2, 15-4, 19-2, 19-4
    • Others available please inquire.
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finish: Galvanized
  • Galvanized grating is available in: Grade 2 (Medium) or Grade 3 (Coarse)
  • Available in welded, press-locked, swaged lock or flush mount construction
  • Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Available trim or load banded.
  • Standard tolerance: Mill (for stock sizes), + / – ¼’’ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring SlipNOT Metal Safety Flooring SlipNOT Metal Safety Flooring
Product Category Flooring (industrial) Flooring (industrial) Flooring (industrial)
Product Number Galvanized Galvanized Galvanized
Product Name Perforated Slip Resistant Plate Slip Resistant Road Plates Slip Resistant Grating
Type Steel Plate Steel Plate Grating
Color/Finish Galvanized Galvanized Finish
Length 96 to 144 inch (2438 to 3658 mm) 96 to 144 inch (2438 to 3658 mm) 240 to 288 inch (6096 to 7315 mm)
Width 48 to 60 inch (1219 to 1524 mm) 48 to 72 inch (1219 to 1829 mm) 24 to 36 inch (610 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Floor Plate -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 44 inch (1118 mm)
View Details