Skyworks Solutions, Inc. 1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer SKY73422-11

Description
Please note: SKY73422-11 is being discontinued and is not recommended for new designs. The SKY73422-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73422-11 features an IIP3 of +28 dBm and a Noise Figure (NF) of 8.9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73422-11 has been designed for optimum long-term reliability. The SKY73422-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY73422-11 is being discontinued and is not recommended for new designs. The SKY73422-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73422-11 features an IIP3 of +28 dBm and a Noise Figure (NF) of 8.9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73422-11 has been designed for optimum long-term reliability. The SKY73422-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73422-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer
SKY73422-11
1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer SKY73422-11
Please note: SKY73422-11 is being discontinued and is not recommended for new designs. The SKY73422-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73422-11 features an IIP3 of +28 dBm and a Noise Figure (NF) of 8.9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73422-11 has been designed for optimum long-term reliability. The SKY73422-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.

Please note: SKY73422-11 is being discontinued and is not recommended for new designs.

The SKY73422-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73422-11 features an IIP3 of +28 dBm and a Noise Figure (NF) of 8.9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers.
The SKY73422-11 has been designed for optimum long-term reliability. The SKY73422-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Mixers - SKY73422-11-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6)

RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6)

Buy Now Datasheet
IC MIXER Product overview: SKY73422-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73422-11 can be used for catalog matching and distributor lookup.

IC MIXER Product overview: SKY73422-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73422-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SKY73422-11 - 933951-SKY73422-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73422-11
933951-SKY73422-11
RF Mixers - SKY73422-11 933951-SKY73422-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933951-SKY73422-11 Features: RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-QFN (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933951-SKY73422-11
Features: RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-QFN (6x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
RF and Wireless - RF Mixers SKY73422-11
IC MIXER

IC MIXER

Supplier's Site
RF Mixers - SKY73422-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73422-11
RF Mixers SKY73422-11
RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6)

RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.7GHz ~ 2.7GHz 36-QFN (6x6)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73422-11 SKY73422-11-ND 861-SKY73422-11 933951-SKY73422-11 SKY73422-11 SKY73422-11
Product Name 1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer RF Mixers Rf Mixer RF Mixers - SKY73422-11 RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; QFN, 36-pin Surface Mount; 36-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 36-QFN (6x6) Surface Mount; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73082-21 - 933946-SKY73082-21 - Win Source Electronics
View Details
3 suppliers
RF Mixers - SKY73094-21 - 803038-SKY73094-21 - Win Source Electronics
View Details
3 suppliers
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
700-1000 MHz High Gain & Linearity Diversity Downconversion Mixer - SKY73022-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
5 suppliers