Skyworks Solutions, Inc. RF Mixers - SKY73087-21 SKY73087-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933950-SKY73087-21 Features: RF Mixer IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933950-SKY73087-21 Features: RF Mixer IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SKY73087-21 - 933950-SKY73087-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73087-21
933950-SKY73087-21
RF Mixers - SKY73087-21 933950-SKY73087-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933950-SKY73087-21 Features: RF Mixer IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933950-SKY73087-21
Features: RF Mixer IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now
IC MIXER / RF Mixer IC Product overview: SKY73087-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73087-21 can be used for catalog matching and distributor lookup.

IC MIXER / RF Mixer IC Product overview: SKY73087-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73087-21 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73087-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73087-21
RF Mixers SKY73087-21
RF Mixer IC

RF Mixer IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 933950-SKY73087-21 861-SKY73087-21 SKY73087-21
Product Name RF Mixers - SKY73087-21 Rf Mixer RF Mixers
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-30+CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 200 to 3000 MHz
View Details
2 suppliers
IQ Mixers - NIM-1750-5000 - kTB Solutions
Specs
RF 1750 to 5000 MHz
LO 1750 to 5000 MHz
IF 0.0 to 2000 MHz
View Details
RF Mixers - 863-1083-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 20-TQFN Exposed Pad
RF 700 to 1000 MHz
View Details
5 suppliers
1500 - 3200 MHz Mixer with LO Amplifier - ML485-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 1600 to 3200 MHz
View Details
3 suppliers