Skyworks Solutions, Inc. RF Mixers - SKY73086-21 SKY73086-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895275-SKY73086-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6) Package: Reel - TR Package: 36-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895275-SKY73086-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6) Package: Reel - TR Package: 36-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SKY73086-21 - 895275-SKY73086-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73086-21
895275-SKY73086-21
RF Mixers - SKY73086-21 895275-SKY73086-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895275-SKY73086-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6) Package: Reel - TR Package: 36-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895275-SKY73086-21
Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6)
Package: Reel - TR
Package: 36-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-MCM (6x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now
IC MIXER Product overview: SKY73086-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73086-21 can be used for catalog matching and distributor lookup.

IC MIXER Product overview: SKY73086-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73086-21 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73086-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73086-21
RF Mixers SKY73086-21
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6)

RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 650MHz ~ 900MHz 36-MCM (6x6)

Buy Now
RF and Wireless - RF Mixers SKY73086-21
IC MIXER

IC MIXER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 895275-SKY73086-21 861-SKY73086-21 SKY73086-21 SKY73086-21
Product Name RF Mixers - SKY73086-21 Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 36-MCM (6x6) Tape & Reel (TR) Surface Mount; 36-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
M1-0616LE-2, Double-Balanced Mixers - M1-0616LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 16000 MHz
View Details
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73069-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 1000 MHz - ADE-4+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers