Skyworks Solutions, Inc. 1 GHz Power Doubler Hybrid Amplifier ACA2786

Description
1 GHz Power Doubler Hybrid Amplifier
Request a Quote
Description
1 GHz Power Doubler Hybrid Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Irvine, CA, United States
1 GHz Power Doubler Hybrid Amplifier
ACA2786
1 GHz Power Doubler Hybrid Amplifier ACA2786
1 GHz Power Doubler Hybrid Amplifier

1 GHz Power Doubler Hybrid Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA2786
Product Name 1 GHz Power Doubler Hybrid Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Front-End Module for LTE and NR Bands - SKY58255-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration (includes 20-pad ground array)
View Details
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers
Sky5® LB/MB/HB Diversity Receive Module - SKY53748-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details