The AVA-183P+ is a wideband MMIC amplifier designed for 50Ω systems from 0.5 to 18 GHz, featuring a positive gain slope of +0.13 dB/GHz (0.5-10 GHz) and +0.25 dB/GHz (10-18 GHz) to compensate for system gain roll-off. It operates on a single +5V supply with a quiescent current of 46.3 to 54 mA at 25°C and comes in a 3 × 3 × 0.89 mm, 12-lead MCLP package with an exposed paddle for thermal and electrical grounding. The device achieves a minimum input return loss of 7 dB and output return loss of 7 dB across the band, with an output power at 1 dB compression of up to 12.3 dBm and OIP3 of up to 21.5 dBm. Junction temperature is rated to 161°C with a thermal resistance of 292.5 °C/W. It meets ESD Class 1A (Human Body Model) per ANSI/ESD STM5.1-2001 and operates from -55°C to 100°C.
The AVA-183P+ is a InGaAs E-PHEMT* based wideband, positive gain slope MMIC amplifier. This design operates on a single +5V supply, is well matched for 50Ω and comes in a tiny, low profile package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 862688-AVA-183P+
Features: RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 500MHz ~ 18GHz DQ1225
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: DQ1225
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-AVA-183P+DKR, 3157-AVA-183P+TR, 3157-AVA-183P+CT
RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 500MHz ~ 18GHz DQ1225
RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 500MHz ~ 18GHz DQ1225
RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 500MHz ~ 18GHz DQ1225
IC AMP LTE 500MHZ-18GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-183P+ | 862688-AVA-183P+ | 3157-AVA-183P+DKR-ND | AVA-183P+ |
| Product Name | SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - AVA-183P+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 500 to 18000 MHz | 500 to 18000 MHz | 500 to 18000 MHz | |
| Minimum Gain | 0.1300 dB | 11.9 dB | ? to 11.9 dB | |
| Maximum Gain | 11.9 dB | 11.9 dB | 11.9 dB | |
| Output Power | 10.6 to 12.3 dBm | 12.3 dBm | ||
| Return Loss | 10 to 23 dB |