Skyworks Solutions, Inc. 0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters SKY18106-455LF

Description
Please note: SKY18106-455LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21 The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front- End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications. No external blocking capacitors are required on the RF ports. The SKY18106-455LF consists of an SP8T switch, GSM transmit signal harmonic filters, and a Serial Peripheral Interface (SPI) controller. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art pHEMT process, and is provided in a compact 3.0 x 3.8 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY18106-455LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21 The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front- End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications. No external blocking capacitors are required on the RF ports. The SKY18106-455LF consists of an SP8T switch, GSM transmit signal harmonic filters, and a Serial Peripheral Interface (SPI) controller. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art pHEMT process, and is provided in a compact 3.0 x 3.8 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters
SKY18106-455LF
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters SKY18106-455LF
Please note: SKY18106-455LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21 The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front- End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications. No external blocking capacitors are required on the RF ports. The SKY18106-455LF consists of an SP8T switch, GSM transmit signal harmonic filters, and a Serial Peripheral Interface (SPI) controller. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art pHEMT process, and is provided in a compact 3.0 x 3.8 mm Quad Flat No-Lead (QFN) package.

Please note: SKY18106-455LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21

The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front- End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications. No external blocking capacitors are required on the RF ports.
The SKY18106-455LF consists of an SP8T switch, GSM transmit signal harmonic filters, and a Serial Peripheral Interface (SPI) controller. The low current consumption of the device makes it very suitable for battery-operated applications.
The switch is manufactured using a state of the art pHEMT process, and is provided in a compact 3.0 x 3.8 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY18106-455LF
Product Name 0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters
Package Type Surface Mount; QFN, 26L
Unlock Full Specs
to access all available technical data

Similar Products

0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13448-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 8-bump
Frequency Range 100 to 3000 MHz
Isolation 25 to 32 dB
View Details
0.9-4.0 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12209-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 35 to 46 dB
View Details
5 suppliers