Skyworks Solutions, Inc. RF Switches SKY13268-344LF

Description
RF Switch IC CDMA, GSM, WCDMA SPDT 3GHz 50Ohm SOT-666
Request a Quote Datasheet
Description
RF Switch IC CDMA, GSM, WCDMA SPDT 3GHz 50Ohm SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1047-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1047-2-ND
RF Switches 863-1047-2-ND
RF Switch IC CDMA, GSM, WCDMA SPDT 3GHz 50Ohm SOT-666

RF Switch IC CDMA, GSM, WCDMA SPDT 3GHz 50Ohm SOT-666

Buy Now Datasheet
RF Switches - SKY13268-344LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13268-344LF
RF Switches SKY13268-344LF
RF Switch IC CDMA, GSM, WCDMA SPDT 3 GHz 50Ohm SOT-666

RF Switch IC CDMA, GSM, WCDMA SPDT 3 GHz 50Ohm SOT-666

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1047-2-ND SKY13268-344LF
Product Name RF Switches RF Switches
Package Type Surface Mount; SOT-563, SOT-666 Surface Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Frequency Range 0.3000 to 3000 MHz 0.3000 to 3000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details