Skyworks Solutions, Inc. GaAs SPDT Switch 20 MHz–2.5 GHz SKY13270-92LF

Description
The SKY13270-92LF is a PHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 20 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13270-92LF are fully bilateral. Some standard implementations include T/R switching and diversity switching over 3 W. The SKY13270-92LF switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.
Request a Quote Datasheet
Description
The SKY13270-92LF is a PHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 20 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13270-92LF are fully bilateral. Some standard implementations include T/R switching and diversity switching over 3 W. The SKY13270-92LF switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs SPDT Switch 20 MHz–2.5 GHz - SKY13270-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs SPDT Switch 20 MHz–2.5 GHz
SKY13270-92LF
GaAs SPDT Switch 20 MHz–2.5 GHz SKY13270-92LF
The SKY13270-92LF is a PHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 20 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13270-92LF are fully bilateral. Some standard implementations include T/R switching and diversity switching over 3 W. The SKY13270-92LF switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.

The SKY13270-92LF is a PHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 20 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13270-92LF are fully bilateral. Some standard implementations include T/R switching and diversity switching over 3 W. The SKY13270-92LF switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.

Supplier's Site
RF Switches - 863-1048-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1048-6-ND
RF Switches 863-1048-6-ND
RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1048-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1048-2-ND
RF Switches 863-1048-2-ND
RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1048-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1048-1-ND
RF Switches 863-1048-1-ND
RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

RF Switch IC Cellular, GSM SPDT 2.7GHz 50Ohm SC-70-6

Buy Now Datasheet
RF and Microwave Switch - SKY13270-92LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13270-92LF
RF and Microwave Switch SKY13270-92LF
GaAs SPDT Switch 20 MHz–2.5 GHz

GaAs SPDT Switch 20 MHz–2.5 GHz

Supplier's Site
RF Switches - SKY13270-92LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13270-92LF
RF Switches SKY13270-92LF
RF Switch IC Cellular, GSM SPDT 2.7 GHz 50Ohm SC-70-6

RF Switch IC Cellular, GSM SPDT 2.7 GHz 50Ohm SC-70-6

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13270-92LF 863-1048-6-ND SKY13270-92LF SKY13270-92LF
Product Name GaAs SPDT Switch 20 MHz–2.5 GHz RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; SC-88, 6L Surface Mount; 6-TSSOP, SC-88, SOT-363 SC-70 Surface Mount
Frequency Range 20 to 2500 MHz 20 to 2700 MHz 20 to 2500 MHz 20 to 2700 MHz
Isolation 17 to 30 dB 19 dB 24 dB 19 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13378-389LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 1 dB
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
5 suppliers