Skyworks Solutions, Inc. 0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13638-700LF

Description
The SKY13638-700LF is a single-pole, ten-throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13638-700LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13638-700LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and second/third order intermodulation distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to 1 of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. No external DC blocking capacitors are required on the RF paths. Any two arms can be switched on at the same time with multi-closed function for CA applications. The SKY13638-700LF is manufactured in a compact, 2.4 x 2.4 x 0.50 mm, 20-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13638-700LF is a single-pole, ten-throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13638-700LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13638-700LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and second/third order intermodulation distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to 1 of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. No external DC blocking capacitors are required on the RF paths. Any two arms can be switched on at the same time with multi-closed function for CA applications. The SKY13638-700LF is manufactured in a compact, 2.4 x 2.4 x 0.50 mm, 20-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13638-700LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13638-700LF
0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13638-700LF
The SKY13638-700LF is a single-pole, ten-throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13638-700LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13638-700LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and second/third order intermodulation distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to 1 of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. No external DC blocking capacitors are required on the RF paths. Any two arms can be switched on at the same time with multi-closed function for CA applications. The SKY13638-700LF is manufactured in a compact, 2.4 x 2.4 x 0.50 mm, 20-pin surface-mount Quad Flat No-Lead (QFN) package.

The SKY13638-700LF is a single-pole, ten-throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0.
Using advanced switching technologies, the SKY13638-700LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13638-700LF make it an ideal choice for UMTS, CDMA2000, and LTE applications.
The switch also exhibits an excellent triple beat ratio and second/third order intermodulation distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to 1 of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. No external DC blocking capacitors are required on the RF paths.
Any two arms can be switched on at the same time with multi-closed function for CA applications.
The SKY13638-700LF is manufactured in a compact, 2.4 x 2.4 x 0.50 mm, 20-pin surface-mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-2058-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2058-1-ND
RF Switches 863-2058-1-ND
RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

Buy Now Datasheet
RF Switches - 863-2058-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2058-6-ND
RF Switches 863-2058-6-ND
RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

Buy Now Datasheet
RF Switches - 863-2058-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2058-2-ND
RF Switches 863-2058-2-ND
RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

Buy Now Datasheet
RF and Microwave Switch - SKY13638-700LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13638-700LF
RF and Microwave Switch SKY13638-700LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF/IF and RFID - RF Switches - 1235868-SKY13638-700LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235868-SKY13638-700LF
RF/IF and RFID - RF Switches 1235868-SKY13638-700LF
Win Source Part Number: 1235868-SKY13638-700 LF Category: RF/IF and RFID>RF Switches Features: DC Blocked Package: Tape & Reel Standard Package: 3,000 Test Frequency: 2.7GHz Frequency Range: 400MHz ~ 3.8GHz Insertion Loss: 0.75dB Isolation: 26dB Circuit: SP10T Topology: Reflective RF Type: CDMA2000, LTE, UMTS Package / Case: 20-XFQFN Supplier Device Package: 20-QFN (2.4x2.4) ECCN: 5A991G Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2058-6,863-2058- 1,863-2058-2 Base Product Number: SKY13638

Win Source Part Number: 1235868-SKY13638-700LF
Category: RF/IF and RFID>RF Switches
Features: DC Blocked
Package: Tape & Reel
Standard Package: 3,000
Test Frequency: 2.7GHz
Frequency Range: 400MHz ~ 3.8GHz
Insertion Loss: 0.75dB
Isolation: 26dB
Circuit: SP10T
Topology: Reflective
RF Type: CDMA2000, LTE, UMTS
Package / Case: 20-XFQFN
Supplier Device Package: 20-QFN (2.4x2.4)
ECCN: 5A991G
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2058-6,863-2058-1,863-2058-2
Base Product Number: SKY13638

Buy Now Datasheet
RF Switches - SKY13638-700LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13638-700LF
RF Switches SKY13638-700LF
RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

RF Switch IC CDMA2000, LTE, UMTS SP10T 20-QFN (2.4x2.4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKY13638-700LF 863-2058-1-ND SKY13638-700LF 1235868-SKY13638-700LF SKY13638-700LF
Product Name 0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF and Microwave Switch RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; QFN, 20L Surface Mount; 20-XFQFN QFN Surface Mount
Frequency Range 700 to 3800 MHz 400 to 3800 MHz 400 to 3800 MHz 400 to 3800 MHz
Isolation 30 dB 26 dB 30 dB 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
RF Switches - SKY85201-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Type Single Pole Double Throw
View Details
0.1 to 3.8 GHz SP4T High-Power Antenna Tuning Switch - SKY19257-684LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
2 suppliers