Skyworks Solutions, Inc. RF Switches SKY85605-11

Description
RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1950-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1950-1-ND
RF Switches 863-1950-1-ND
RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

Buy Now Datasheet
RF Switches - 863-1950-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1950-2-ND
RF Switches 863-1950-2-ND
RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

Buy Now Datasheet
RF Switches - 863-1950-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1950-6-ND
RF Switches 863-1950-6-ND
RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

RF Switch IC 802.11a/n SPDT 5.9GHz 16-QFN (2.3x2.3)

Buy Now Datasheet
RF Switches - SKY85605-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY85605-11
RF Switches SKY85605-11
RF Switch IC 802.11a/n SPDT 5.9 GHz 16-QFN (2.3x2.3)

RF Switch IC 802.11a/n SPDT 5.9 GHz 16-QFN (2.3x2.3)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1950-1-ND SKY85605-11
Product Name RF Switches RF Switches
Frequency Range 4500 to 5900 MHz 4500 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers