Skyworks Solutions, Inc. 20 MHz to 6.0 GHz GaAs SPDT Switch SKY13587-378LF

Description
The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz to 6.0 GHz GaAs SPDT Switch - SKY13587-378LF - Skyworks Solutions, Inc.
Irvine, CA, United States
20 MHz to 6.0 GHz GaAs SPDT Switch
SKY13587-378LF
20 MHz to 6.0 GHz GaAs SPDT Switch SKY13587-378LF
The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port.
The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site
RF and Microwave Switch - SKY13587-378LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13587-378LF
RF and Microwave Switch SKY13587-378LF
The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low-loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port.

The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF Switches - 863-1825-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1825-6-ND
RF Switches 863-1825-6-ND
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1825-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1825-2-ND
RF Switches 863-1825-2-ND
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1825-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1825-1-ND
RF Switches 863-1825-1-ND
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKY13587-378LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13587-378LF
RF Switches SKY13587-378LF
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13587-378LF SKY13587-378LF 863-1825-6-ND SKY13587-378LF
Product Name 20 MHz to 6.0 GHz GaAs SPDT Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; MLPD, 6L MLPD Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers
20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2200 MHz
Isolation 25 dB
View Details
0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
4 suppliers