Skyworks Solutions, Inc. 0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module SKYA21052

Description
The SKYA21052 is a single-pole, twelve-throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21052 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and second/third order intermodulation distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKYA21052 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 20-pin surface-mount Multi-Chip Module (MCM) package.
Request a Quote
Description
The SKYA21052 is a single-pole, twelve-throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21052 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and second/third order intermodulation distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKYA21052 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 20-pin surface-mount Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKYA21052 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module
SKYA21052
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module SKYA21052
The SKYA21052 is a single-pole, twelve-throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21052 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and second/third order intermodulation distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKYA21052 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 20-pin surface-mount Multi-Chip Module (MCM) package.

The SKYA21052 is a single-pole, twelve-throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21052 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications.
The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and second/third order intermodulation distortion (IMD2/IMD3) performance.
Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers.
No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKYA21052 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 20-pin surface-mount Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKYA21052
Product Name 0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module
Package Type Surface Mount; MCM, 20L
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-1030-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
2 suppliers
0.7 to 3.8 GHz SP4T High-Power Switch - SKY13597-684LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
3 suppliers