The SKY13374-397LF is a CMOS Silicon-on-Insulator
The high 0.1 dB Input Compression Point (IP0.1dB) and advance proprietary fabrication process enable exceptional WCDMA harmonic and Adjacent Channel Power (ACP) performance. Excellent insertion loss and isolation is maintained over WCDMA bands 1 to 6 and 8 to 11.
The SKY13374-397LF SPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package with 0.5 mm lead pitch for ease of manufacturing.
Features
Applications
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 12-QFN (2x2)
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 12-QFN (2x2)
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 12-QFN (2x2)
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 12-QFN (2x2)
300 kHz-6.0 GHz SPDT Switch
Skyworks Solutions, Inc. | DigiKey | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|
Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
Product Number | SKY13374-397LF | 863-1523-2-ND | SKY13374-397LF | SKY13374-397LF |
Product Name | 300 kHz-6.0 GHz SPDT Switch | RF Switches | RF Switches | RF and Microwave Switch |
Package Type | Surface Mount | Surface Mount; 12-UFQFN Exposed Pad | QFN | |
Frequency Range | 30 to 6000 MHz | 0.3000 to 6000 MHz | 0.3000 to 6000 MHz | 0.3000 to 6000 MHz |
Insertion Loss | 0.3500 to 0.8000 dB | 0.8000 dB | 0.8000 dB | 0.3500 dB |
Isolation | 22 to 34 dB | 22 dB | 22 dB | 33 dB |