Skyworks Solutions, Inc. Si83411BAA-IF Isolated Smart Switch Si83411BAA-IF

Description
The Si83411BAA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83411BAA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83411BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83411BAA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83411BAA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83411BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83411BAA-IF Isolated Smart Switch - Si83411BAA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83411BAA-IF Isolated Smart Switch
Si83411BAA-IF
Si83411BAA-IF Isolated Smart Switch Si83411BAA-IF
The Si83411BAA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83411BAA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83411BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83411BAA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83411BAA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83411BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83411BAA-IF
Product Name Si83411BAA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Si83004BF-IT Smart Switch - Si83004BF-IT - Skyworks Solutions, Inc.
Specs
Control Interface Parallel
Output Channels 4
View Details
RF Switches - 863-1055-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
2.4 to 2.5 GHz SP3T Switch - SKY13593-690LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 31 dB
View Details
2 suppliers
1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 35 dB
View Details
4 suppliers