Skyworks Solutions, Inc. 0.4-2.7 GHz SP12T Switch with GPIO Interface SKY13437-11

Description
Please note: SKY13437-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13437-11 is a Single Pole, Twelve Throw (SP12T) antenna switch with integrated GSM transmit harmonic filter. The SKY13437-11 maintains a high linearity, high isolation, and low insertion loss performance, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports. The remaining ten ports are suitable for WCDMA transmit/receive and GSM receive functions. Three transmit ports (TRX1, TRX2, and TRX4) have been specifically designed to provide optimal LTE Band 13 performance. The switch exhibits an excellent triple beat ratio and 2nd/3rd order modulation distortion performance. Switching is controlled by an integrated GPIO interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 12 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13437-11 is manufactured in a compact, 3.2 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY13437-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13437-11 is a Single Pole, Twelve Throw (SP12T) antenna switch with integrated GSM transmit harmonic filter. The SKY13437-11 maintains a high linearity, high isolation, and low insertion loss performance, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports. The remaining ten ports are suitable for WCDMA transmit/receive and GSM receive functions. Three transmit ports (TRX1, TRX2, and TRX4) have been specifically designed to provide optimal LTE Band 13 performance. The switch exhibits an excellent triple beat ratio and 2nd/3rd order modulation distortion performance. Switching is controlled by an integrated GPIO interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 12 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13437-11 is manufactured in a compact, 3.2 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13437-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4-2.7 GHz SP12T Switch with GPIO Interface
SKY13437-11
0.4-2.7 GHz SP12T Switch with GPIO Interface SKY13437-11
Please note: SKY13437-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13437-11 is a Single Pole, Twelve Throw (SP12T) antenna switch with integrated GSM transmit harmonic filter. The SKY13437-11 maintains a high linearity, high isolation, and low insertion loss performance, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports. The remaining ten ports are suitable for WCDMA transmit/receive and GSM receive functions. Three transmit ports (TRX1, TRX2, and TRX4) have been specifically designed to provide optimal LTE Band 13 performance. The switch exhibits an excellent triple beat ratio and 2nd/3rd order modulation distortion performance. Switching is controlled by an integrated GPIO interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 12 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13437-11 is manufactured in a compact, 3.2 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.

Please note: SKY13437-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21

The SKY13437-11 is a Single Pole, Twelve Throw (SP12T) antenna switch with integrated GSM transmit harmonic filter. The SKY13437-11 maintains a high linearity, high isolation, and low insertion loss performance, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications.
The design features two dedicated GSM transmit ports. The remaining ten ports are suitable for WCDMA transmit/receive and GSM receive functions. Three transmit ports (TRX1, TRX2, and TRX4) have been specifically designed to provide optimal LTE Band 13 performance. The switch exhibits an excellent triple beat ratio and 2nd/3rd order modulation distortion performance.
Switching is controlled by an integrated GPIO interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 12 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13437-11 is manufactured in a compact, 3.2 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.

Supplier's Site
RF Switches - SKY13437-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13437-11
RF Switches SKY13437-11
RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP12T 50Ohm 22-MCM (3.2x2.5)

RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP12T 50Ohm 22-MCM (3.2x2.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY13437-11 SKY13437-11
Product Name 0.4-2.7 GHz SP12T Switch with GPIO Interface RF Switches
Package Type Surface Mount; MCM, 22L Surface Mount
Frequency Range 400 to 2700 MHz 400 to 2700 MHz
Isolation 22 to 44.5 dB 22 dB
Type Single Pole Twelve Throw; SP12T (R) Single Pole Twelve Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-1055-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
0.01 to 6.0 GHz Single Control SP2T Switch - SKY13453-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
4 suppliers
0.7 to 2.7 GHz SP14T MIPI® Antenna Switch Module - SKY13491-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 21 to 30 dB
View Details