Skyworks Solutions, Inc. pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz SKY13290-313LF

Description
The SKY13290-313LF is a PHEMT IC high-power SPDT switch. This high-power switch has been designed for use from 20 MHz–2.5 GHz, where low loss, high isolation, low control voltage and ultraminiature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13290-313LF are fully bilateral.
Request a Quote Datasheet
Description
The SKY13290-313LF is a PHEMT IC high-power SPDT switch. This high-power switch has been designed for use from 20 MHz–2.5 GHz, where low loss, high isolation, low control voltage and ultraminiature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13290-313LF are fully bilateral.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz - SKY13290-313LF - Skyworks Solutions, Inc.
Irvine, CA, United States
pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz
SKY13290-313LF
pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz SKY13290-313LF
The SKY13290-313LF is a PHEMT IC high-power SPDT switch. This high-power switch has been designed for use from 20 MHz–2.5 GHz, where low loss, high isolation, low control voltage and ultraminiature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13290-313LF are fully bilateral.

The SKY13290-313LF is a PHEMT IC high-power SPDT switch. This high-power switch has been designed for use from 20 MHz–2.5 GHz, where low loss, high isolation, low control voltage and ultraminiature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13290-313LF are fully bilateral.

Supplier's Site
RF Switches - 863-1174-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1174-1-ND
RF Switches 863-1174-1-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF Switches - 863-1174-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1174-2-ND
RF Switches 863-1174-2-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF Switches - 863-1174-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1174-6-ND
RF Switches 863-1174-6-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF and Microwave Switch - SKY13290-313LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13290-313LF
RF and Microwave Switch SKY13290-313LF
pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz

pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz

Supplier's Site Datasheet
RF Switches - SKY13290-313LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13290-313LF
RF Switches SKY13290-313LF
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 6-DFN (2x3)

RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 6-DFN (2x3)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13290-313LF 863-1174-1-ND SKY13290-313LF SKY13290-313LF
Product Name pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-VDFN Exposed Pad QFN Surface Mount
Frequency Range 20 to 2500 MHz 20 to 2500 MHz 20 to 2500 MHz 20 to 2500 MHz
Isolation 18 to 26 dB 18 dB 20 dB 18 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 3.0 GHz High-Isolation SP3T Switch - SKY13523-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
3 suppliers
RF/IF and RFID - RF Switches - 1235860-SKY13369-365LF - Win Source Electronics
Specs
Isolation 31 dB
Impedance 50 ohms
View Details
2 suppliers