Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
SKYWORKS SOLUTIONS, INC.
SI83418AFA-IF -- SI83418AFA-IF ISOLATED SMART SWITCH
Skyworks Solutions, Inc.
Si83418AFA-IF Isolated Smart Switch
Si83418AFA-IF
Description
4x Sinking, Parallel/SPI Input
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
4x Sinking, Parallel/SPI Input
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
Si83418AFA-IF Isolated Smart Switch
Si83418AFA-IF
Si83418AFA-IF Isolated Smart Switch
Si83418AFA-IF
4x Sinking, Parallel/SPI Input
4x Sinking, Parallel/SPI Input
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Switches
Product Number
Si83418AFA-IF
Product Name
Si83418AFA-IF Isolated Smart Switch
Package Type
Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
0.1-3.0 GHz GaAs SPDT Switch
SKY13323-378LF
Specs
Package Type
Surface Mount; QFN, 6L
Frequency Range
100 to 3000 MHz
Isolation
24 to 27 dB
View Details
4
suppliers
Skyworks Solutions, Inc.
Current-Limit Switches
SI83415AFA-IF
View Details
Skyworks Solutions, Inc.
0.1 to 2.7 GHz SPST High-Power Antenna Tuning Switch
SKY19250-001
Specs
Package Type
Surface Mount; WLCSP, 6-bump
Frequency Range
100 to 2700 MHz
Type
Single Pole Single Throw; SPST
View Details
2
suppliers
Skyworks Solutions, Inc.
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz
SKY13372-467LF
Specs
Package Type
Surface Mount; QFN, 16L
Frequency Range
100 to 6000 MHz
Isolation
42 to 65 dB
View Details
4
suppliers