Skyworks Solutions, Inc. Attenuators - AA116-72 AA116-72

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169199-AA116-72 Impedance: 50 Ohm Frequency Range: 4MHz to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169199-AA116-72 Impedance: 50 Ohm Frequency Range: 4MHz to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AA116-72
169199-AA116-72
Attenuators - AA116-72 169199-AA116-72
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169199-AA116-72 Impedance: 50 Ohm Frequency Range: 4MHz to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169199-AA116-72
Impedance: 50 Ohm
Frequency Range: 4MHz to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Active
Dimension: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF attenuator AA116-72
AA116-72

AA116-72

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators RF Attenuators
Product Number 169199-AA116-72 AA116-72
Product Name Attenuators - AA116-72 RF attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D06585-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details